ASTM International - ASTM A794/A794M-12

Standard Specification for Commercial Steel (CS), Sheet, Carbon (0.16 % Maximum to 0.25 % Maximum), Cold-Rolled

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 3
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers cold-rolled commercial steel (CS) sheet in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25 %, and the maximum of the specified manganese range is not over 0.90 %. This material is ordered to chemical composition.

1.2 This specification is not applicable to the steels covered in Specifications A109/A109M and A1008/A1008M.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers standard requirements for cold-rolled commercial steel sheet coils and cut lengths. The cast or heat analysis of the steel shall conform to the chemical requirements for... View More

Document History

December 1, 2025
Standard Specification for Commercial Steel (CS), Sheet, Carbon (0.16?% Maximum to 0.25?% Maximum), Cold-Rolled
1.1 This specification covers cold-rolled commercial steel (CS) sheet in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15?% and not over 0.25?%, and the maximum...
May 1, 2024
Standard Specification for Commercial Steel (CS), Sheet, Carbon (0.16?% Maximum to 0.25?% Maximum), Cold-Rolled
1.1 This specification covers cold-rolled commercial steel (CS) sheet in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15?% and not over 0.25?%, and the maximum...
September 1, 2018
Standard Specification for Commercial Steel (CS), Sheet, Carbon (0.16 % Maximum to 0.25 % Maximum), Cold-Rolled
1.1 This specification covers cold-rolled commercial steel (CS) sheet in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25 %, and the maximum of...
September 1, 2017
Standard Specification for Commercial Steel (CS), Sheet, Carbon (0.16 % Maximum to 0.25 % Maximum), Cold-Rolled
1.1 This specification covers cold-rolled commercial steel (CS) sheet in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25 %, and the maximum of...
ASTM A794/A794M-12
May 1, 2012
Standard Specification for Commercial Steel (CS), Sheet, Carbon (0.16 % Maximum to 0.25 % Maximum), Cold-Rolled
1.1 This specification covers cold-rolled commercial steel (CS) sheet in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25 %, and the maximum of...
November 1, 2009
Standard Specification for Commercial Steel (CS), Sheet, Carbon (0.16 % Maximum to 0.25 % Maximum), Cold-Rolled
1.1 This specification covers cold-rolled commercial steel (CS) sheet in coils and cut lengths, in which the maximum of the specified carbon range is over 0.15 and not over 0.25 %, and the maximum of...
Advertisement