ASTM International - ASTM D6590/D6590M-00(2012)

Standard Specification for Pressure-Sensitive Tape for Sealing Fiber Containers and Cans

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2012
Status: inactive
Page Count: 4
ICS Code (Adhesives): 83.180
scope:

1.1 This specification covers one type of pressure-sensitive tape for closing and sealing slip cover type containers such as fiber tubes and metal cans.

1.2 The values stated in either inch-pound or SI units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently, without combining values in any way.

1.3 The following safety hazards caveat pertains only to the test methods portion of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to its use.

abstract:

This specification covers one type of pressure-sensitive tape for closing and sealing slip cover type containers such as fiber tubes and metal cans. The polyester film backed pressure-sensitive... View More

Document History

October 1, 2020
Standard Specification for Pressure-Sensitive Tape for Sealing Fiber Containers and Cans (Withdrawn 2021)
1.1 This specification covers one type of pressure-sensitive tape for closing and sealing slip cover type containers such as fiber tubes and metal cans. 1.2 The values stated in either inch-pound or...
ASTM D6590/D6590M-00(2012)
April 1, 2012
Standard Specification for Pressure-Sensitive Tape for Sealing Fiber Containers and Cans
1.1 This specification covers one type of pressure-sensitive tape for closing and sealing slip cover type containers such as fiber tubes and metal cans. 1.2 The values stated in either inch-pound or...
Standard Specification for Pressure-Sensitive Tape for Sealing Fiber Containers and Cans
1.1 This specification covers one type of pressure-sensitive tape for closing and sealing slip cover type containers such as fiber tubes and metal cans. 1.2 The values stated in either inch-pound or...
October 10, 2000
Standard Specification for Pressure-Sensitive Tape for Sealing Fiber Containers and Cans
1.1 This specification covers one type of pressure-sensitive tape for closing and sealing slip cover type containers such as fiber tubes and metal cans. 1.2 The values stated in either inch-pound or...
Advertisement