ASTM International - ASTM E1659-12

Standard Test Methods for Coating Mass and Chemical Analysis of Zinc-Nickel Alloy Electrolytically Coated on Steel Sheet (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2012
Status: inactive
Page Count: 7
ICS Code (Metallic coatings): 25.220.40
significance And Use:

These test methods for the chemical analysis of zinc-nickel alloy coating on sheet steel are primarily intended as referee methods to test such materials for compliance with compositional... View More

scope:

1.1 These test methods cover independently the chemical analysis of each surface of zinc-nickel alloy electrolytically coated on steel sheet. The coatings have chemical compositions within the following limits:

AnalyteConcentration Range
Coating mass0.0 to 80 g/m

2

Nickel7.0 to 17.0 %

1.2 These test methods are in the following sections:

Sections
Coating mass, by the Weigh-Strip-Weigh Method
(20.0 to 45.0 g/m

2)

10-20
Nickel by the Atomic Absorption Method (11.0 to 13.5 %
of Coating mass Ranging from 20 to 45 g/m

2)

21-31

1.3 The values stated in SI units are to be regarded as standard. In some cases, exceptions allowed in Practice are also used.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM E1659-12
April 1, 2012
Standard Test Methods for Coating Mass and Chemical Analysis of Zinc-Nickel Alloy Electrolytically Coated on Steel Sheet (Withdrawn 2021)
1.1 These test methods cover independently the chemical analysis of each surface of zinc-nickel alloy electrolytically coated on steel sheet. The coatings have chemical compositions within the...
October 1, 2005
Standard Test Methods Coating Weight and Chemical Analysis of Zinc-Nickel Alloy Electrolytically Coated on Steel Sheet
1.1 These test methods cover independently the chemical analysis of each surface of zinc-nickel alloy electrolytically coated on steel sheet. The coatings have chemical compositions within the...
January 10, 2000
Standard Test Methods Coating Weight and Chemical Analysis of Zinc-Nickel Alloy Electrolytically Coated on Steel Sheet
1.1 These test methods cover independently the chemical analysis of each surface of zinc-nickel alloy electrolytically coated on steel sheet. The coatings have chemical compositions within the...
Advertisement