ASTM International - ASTM B283/B283M-12

Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2012
Status: inactive
Page Count: 10
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included:

Copper or Copper Alloy
UNS No.Name
C11000 copper
C14500 copper-tellurium
C14700 copper-sulfur
C27450 plumbing brass
C35330 leaded brass
C36500 leaded Muntz metal
C37000 free-cutting Muntz metal
C37700 forging brass
C46400 naval brass
C48200 medium leaded naval brass
C48500 leaded naval brass
C48600 naval brass
C49250 copper-zinc-bismuth alloy
C49255 copper-zinc-bismuth-nickel alloy
C49260 copper-zinc-bismuth alloy
C49300 copper-zinc-tin-bismuth alloy
C49340 copper-zinc-tin-bismuth alloy
C49350 copper-zinc-tin-bismuth alloy
C49355 bismuth brass
C61900 aluminum bronze
C62300 aluminum bronze, 9 %
C63000 aluminum-nickel bronze
C63200 aluminum-nickel bronze
C64200 aluminum-silicon bronze
C64210 aluminum-silicon bronze, 6.7 %
C65500 high-silicon bronze (A)
C67500 manganese bronze (A)
C67600 . . .
C69300 copper-zinc-silicon
C70620 copper-nickel 90-10
C71520 copper-nickel 70-30
C77400 nickel silver, 45-10
C87700 silicon bronze
C87710 silicon bronze

1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

Note 1-Nominal composition and relative forgeability ratings are given in Appendix X1. Copper-nickel alloys C70620 and C71520 are intended for welded applications with seawater exposure.

Note 2-Wrought product intended for hot forging is described in Specification B124/B124M.

1.3 The following safety caveat pertains only to Section 10 of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes the requirements for copper and copper die forgings produced by hot pressing method. The forgings included here are designated with the following Copper or Copper... View More

Document History

July 1, 2024
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
1.1 This specification covers the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or Copper...
October 1, 2022
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or...
April 1, 2020
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or...
October 1, 2019
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or...
April 1, 2019
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or...
October 1, 2018
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or...
March 1, 2018
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or...
October 1, 2017
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or...
April 1, 2017
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or...
October 1, 2016
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or...
April 1, 2016
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or...
September 1, 2014
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or...
April 1, 2014
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or...
ASTM B283/B283M-12
April 1, 2012
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
1.1 This specification establishes the requirements for copper and copper alloy die forgings produced by the hot pressing method. The following copper and copper alloys are included: Copper or...
April 1, 2011
Standard Specification for Copper and Copper-Alloy Die Forgings (Hot-Pressed)
This specification establishes the requirements for copper and copper die forgings produced by hot pressing method. The forgings included here are designated with the following Copper or Copper Alloy...
Advertisement