ASTM International - ASTM E202-12

Standard Test Methods for Analysis of Ethylene Glycols and Propylene Glycols

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2012
Status: inactive
Page Count: 13
ICS Code (Alcohols. Ethers): 71.080.60
significance And Use:

These test methods measure certain chemical and physical properties of ethylene glycols and propylene glycols and may be used to determine compliance with specification in which limits are... View More

scope:

1.1 These test methods cover the chemical and physical analysis of the commonly available grades of ethylene glycol, diethylene glycol, triethylene glycol, propylene glycol, and dipropylene glycol. The key sections appear in the following order:

Sections
Purity of Reagents 4
Specific Gravity 6-8
Distillation Range 9-11
Acidity12-14
Water15-17
Iron18-20
Color21-23
Gas Chromatographic Analysis24-26
Alternative Test MethodsAppendix X1

1.2 Review the current appropriate Material Safety Data Sheets (MSDS) for detailed information concerning toxicity, first aid procedures, and safety precautions.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard with the exception of foot-pound for apparatus descriptions.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Test Methods for Analysis of Ethylene Glycols and Propylene Glycols
1.1 These test methods cover the chemical and physical analysis of the commonly available grades of ethylene glycol, diethylene glycol, triethylene glycol, propylene glycol, and dipropylene glycol....
March 15, 2018
Standard Test Methods for Analysis of Ethylene Glycols and Propylene Glycols
1.1 These test methods cover the chemical and physical analysis of the commonly available grades of ethylene glycol, diethylene glycol, triethylene glycol, propylene glycol, and dipropylene glycol....
ASTM E202-12
April 1, 2012
Standard Test Methods for Analysis of Ethylene Glycols and Propylene Glycols
1.1 These test methods cover the chemical and physical analysis of the commonly available grades of ethylene glycol, diethylene glycol, triethylene glycol, propylene glycol, and dipropylene glycol....
August 1, 2010
Standard Test Methods for Analysis of Ethylene Glycols and Propylene Glycols
These test methods measure certain chemical and physical properties of ethylene glycols and propylene glycols and may be used to determine compliance with specification in which limits are...
October 1, 2005
Standard Test Methods for Analysis of Ethylene Glycols and Propylene Glycols
1.1 These test methods cover the chemical and physical analysis of the commonly available grades of ethylene glycol, diethylene glycol, triethylene glycol, propylene glycol, and dipropylene glycol....
October 1, 2005
Standard Test Methods for Analysis of Ethylene Glycols and Propylene Glycols
1.1 These test methods cover the chemical and physical analysis of the commonly available grades of ethylene glycol, diethylene glycol, triethylene glycol, propylene glycol, and dipropylene glycol....
October 1, 2004
Standard Test Methods for Analysis of Ethylene Glycols and Propylene Glycols
1.1 These test methods cover the chemical and physical analysis of the commonly available grades of ethylene glycol, diethylene glycol, triethylene glycol, propylene glycol, and dipropylene glycol....
October 10, 2000
Standard Test Methods for Analysis of Ethylene Glycols and Propylene Glycols
1.1 These test methods cover the chemical and physical analysis of the commonly available grades of ethylene glycol, diethylene glycol, triethylene glycol, propylene glycol, and dipropylene glycol....
Advertisement