ASTM International - ASTM D2230-96(2012)

Standard Test Method for Rubber Property—Extrudability of Unvulcanized Compounds

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 5
ICS Code (Rubber): 83.060
significance And Use:

One objective in the extrusion of rubber compounds is to obtain a smooth extrusion that closely reproduces the contours of the extrusion die. This test method provides for a subjective... View More

scope:

1.1 This test method covers the determination of the extrudability of unvulcanized SBR and NBR rubber compounds through a screw-type extruder equipped with ASTM Extrusion Die, Garvey type. This test method is designed to allow the observation of the appearance and contours of the extrusion. Rating systems are provided along with recipes for compounds of known extrusion characteristics. The utility of the test method for evaluating rubbers or compounding materials other than those listed has not been established. Since extrusion machines differ among laboratories, the procedure includes techniques that minimize differences between machines.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2022
Standard Test Method for Rubber Property—Extrudability of Unvulcanized Compounds
1.1 This test method covers the determination of the extrudability of unvulcanized SBR and NBR rubber compounds through a screw-type extruder equipped with ASTM Extrusion Die, Garvey type. This test...
October 1, 2017
Standard Test Method for Rubber Property—Extrudability of Unvulcanized Compounds
1.1 This test method covers the determination of the extrudability of unvulcanized SBR and NBR rubber compounds through a screw-type extruder equipped with ASTM Extrusion Die, Garvey type. This test...
October 1, 2017
Standard Test Method for Rubber Property—Extrudability of Unvulcanized Compounds
1.1 This test method covers the determination of the extrudability of unvulcanized SBR and NBR rubber compounds through a screw-type extruder equipped with ASTM Extrusion Die, Garvey type. This test...
ASTM D2230-96(2012)
May 1, 2012
Standard Test Method for Rubber Property—Extrudability of Unvulcanized Compounds
1.1 This test method covers the determination of the extrudability of unvulcanized SBR and NBR rubber compounds through a screw-type extruder equipped with ASTM Extrusion Die, Garvey type. This test...
May 1, 2007
Standard Test Method for Rubber Property-Extrudability of Unvulcanized Compounds
1.1 This test method covers the determination of the extrudability of unvulcanized SBR and NBR rubber compounds through a screw-type extruder equipped with ASTM Extrusion Die, Garvey type. This test...
December 10, 2002
Standard Test Method for Rubber Property-Extrudability of Unvulcanized Compounds
1.1 This test method covers the determination of the extrudability of unvulcanized SBR and NBR rubber compounds through a screw-type extruder equipped with ASTM Extrusion Die, Garvey type. This test...
December 10, 2002
Standard Test Method for Rubber Property-Extrudability of Unvulcanized Compounds
1.1 This test method covers the determination of the extrudability of unvulcanized SBR and NBR rubber compounds through a screw-type extruder equipped with ASTM Extrusion Die, Garvey type. This test...
September 28, 1999
Standard Test Method for Rubber Property-Extrudability of Unvulcanized Compounds
1.1 This test method covers the determination of the extrudability of unvulcanized SBR and NBR rubber compounds through a screw-type extruder equipped with ASTM Extrusion Die, Garvey type. This test...
Advertisement