ASTM International - ASTM D396-12

Standard Specification for Fuel Oils

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 April 2012
Status: inactive
Page Count: 9
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are described as follows:

1.1.1 Grades No. 1 S5000, No. 1 S500, No. 2 S5000, and No. 2 S500 are middle distillate fuels for use in domestic and small industrial burners. Grades No. 1 S5000 and No. 1 S500 are particularly adapted to vaporizing type burners or where storage conditions require low pour point fuel.

1.1.2 Grades No. 4 (Light) and No. 4 are heavy distillate fuels or middle distillate/residual fuel blends used in commercial/industrial burners equipped for this viscosity range.

1.1.3 Grades No. 5 (Light), No. 5 (Heavy), and No. 6 are residual fuels of increasing viscosity and boiling range, used in industrial burners. Preheating is usually required for handling and proper atomization.

Note 1-For information on the significance of the terminology and test methods used in this specification, see Appendix X1.

Note 2-A more detailed description of the grades of fuel oils is given in X1.3.

1.2 This specification is for the use of purchasing agencies in formulating specifications to be included in contracts for purchases of fuel oils and for the guidance of consumers of fuel oils in the selection of the grades most suitable for their needs.

1.3 Nothing in this specification shall preclude observance of federal, state, or local regulations which can be more restrictive.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

Note 3-The generation and dissipation of static electricity can create problems in the handling of distillate burner fuel oils. For more information on the subject, see Guide D4865.

abstract:

This specification covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades include the following:... View More

Document History

April 1, 2026
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
March 1, 2026
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
October 1, 2025
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
May 1, 2024
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
April 1, 2021
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
June 1, 2020
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
December 15, 2019
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
May 1, 2019
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
October 1, 2018
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
May 1, 2018
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
December 1, 2017
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
July 1, 2017
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
October 1, 2016
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
October 1, 2016
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
October 1, 2015
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
June 1, 2015
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
March 1, 2015
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
January 1, 2015
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
October 1, 2014
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
May 15, 2014
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
December 1, 2013
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
November 15, 2013
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
June 15, 2013
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
May 1, 2013
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
ASTM D396-12
April 15, 2012
Standard Specification for Fuel Oils
1.1 This specification (see Note 1) covers grades of fuel oil intended for use in various types of fuel-oil-burning equipment under various climatic and operating conditions. These grades are...
Advertisement