ASTM International - ASTM D1384-05(2012)

Standard Test Method for Corrosion Test for Engine Coolants in Glassware

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2012
Status: inactive
Page Count: 8
ICS Code (Refrigerants and antifreezes): 71.100.45
significance And Use:

This test method will generally distinguish between coolants that are definitely deleterious from the corrosion standpoint and those that are suitable for further evaluation. However, the results... View More

scope:

1.1 This test method covers a simple beaker-type procedure for evaluating the effects of engine coolants on metal specimens under controlled laboratory conditions (see Appendix X1).

Note 1-For more information on engine coolants, see (Refs 1-8).

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazards statements are given in 10.1.7.2, 10.1.7.3, and 10.1.7.4.

Document History

January 1, 2024
Standard Test Method for Corrosion Test for Engine Coolants in Glassware
1.1 This test method covers a simple beaker-type procedure for evaluating the effects of engine coolants on metal specimens under controlled laboratory conditions (see Appendix X1). Note 1: For more...
October 1, 2019
Standard Test Method for Corrosion Test for Engine Coolants in Glassware
1.1 This test method covers a simple beaker-type procedure for evaluating the effects of engine coolants on metal specimens under controlled laboratory conditions (see Appendix X1). Note 1: For more...
ASTM D1384-05(2012)
April 1, 2012
Standard Test Method for Corrosion Test for Engine Coolants in Glassware
1.1 This test method covers a simple beaker-type procedure for evaluating the effects of engine coolants on metal specimens under controlled laboratory conditions (see Appendix X1). Note 1—For more...
June 1, 2005
Standard Test Method for Corrosion Test for Engine Coolants in Glassware
1.1 This test method covers a simple beaker-type procedure for evaluating the effects of engine coolants on metal specimens under controlled laboratory conditions (see Appendix X1). Note 1—For more...
June 1, 2005
Standard Test Method for Corrosion Test for Engine Coolants in Glassware
1.1 This test method covers a simple beaker-type procedure for evaluating the effects of engine coolants on metal specimens under controlled laboratory conditions (seeAppendix X1). Note 1For more...
October 1, 2004
Standard Test Method for Corrosion Test for Engine Coolants in Glassware
1.1 This test method covers a simple beaker-type procedure for evaluating the effects of engine coolants on metal specimens under controlled laboratory conditions (see Appendix X1 ). Note 1—For more...
September 10, 2001
Standard Test Method for Corrosion Test for Engine Coolants in Glassware
1.1 This test method covers a simple beaker-type procedure for evaluating the effects of engine coolants on metal specimens under controlled laboratory conditions (see Appendix X1 ). Note 1—For more...
September 10, 2001
Standard Test Method for Corrosion Test for Engine Coolants in Glassware
1.1 This test method covers a simple beaker-type procedure for evaluating the effects of engine coolants on metal specimens under controlled laboratory conditions (see Appendix X1 ). Note 1—For more...
September 10, 2001
Standard Test Method for Corrosion Test for Engine Coolants in Glassware
1.1 This test method covers a simple beaker-type procedure for evaluating the effects of engine coolants on metal specimens under controlled laboratory conditions (see Appendix X1 ). Note 1—For more...
Advertisement