ASTM International - ASTM C1205-07(2012)

Standard Test Method for The Radiochemical Determination of Americium-241 in Soil by Alpha Spectrometry

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2012
Status: inactive
Page Count: 5
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
significance And Use:

This test method provides the speed and high decontamination factors attainable with liquid-liquid extraction of the actinides and eliminates filtration techniques that are more time... View More

scope:

1.1 This method covers the determination of americium-241 in soil by means of chemical separations and alpha spectrometry. It is designed to analyze up to ten grams of soil or other sample matrices that contain up to 30 mg of combined rare earths. This method allows the determination of americium-241 concentrations from ambient levels to applicable standards. The values stated in SI units are to be regarded as standard.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precaution statements, see Section 10.

Document History

December 1, 2020
Standard Test Method for The Radiochemical Determination of Americium-241 in Soil by Alpha Spectrometry
1.1 This test method covers the determination of 241Am in soil by means of chemical separations and alpha spectrometry. It is designed to analyze up to 10 g of soil or other sample matrices that...
ASTM C1205-07(2012)
June 1, 2012
Standard Test Method for The Radiochemical Determination of Americium-241 in Soil by Alpha Spectrometry
1.1 This method covers the determination of americium-241 in soil by means of chemical separations and alpha spectrometry. It is designed to analyze up to ten grams of soil or other sample matrices...
June 1, 2007
Standard Test Method for The Radiochemical Determination of Americium-241 in Soil by Alpha Spectrometry
1.1 This method covers the determination of americium-241 in soil by means of chemical separations and alpha spectrometry. It is designed to analyze up to ten grams of soil or other sample matrices...
December 10, 1997
Standard Test Method for The Radiochemical Determination of Americium-241 in Soil by Alpha Spectrometry
1.1 This method covers the determination of americium-241 in soil by means of chemical separations and alpha spectrometry. It is designed to analyze up to ten grams of soil or other sample matrices...
December 10, 1997
Standard Test Method for The Radiochemical Determination of Americium-241 in Soil by Alpha Spectrometry
1.1 This test method covers the determination of americium-241 in soil by means of chemical separations and alpha spectrometry. It is designed to analyze up to ten grams of soil or other sample...
Advertisement