ASTM International - ASTM D4572-89(2012)

Standard Test Method for Rubber Chemicals—Wet Sieve Analysis of Sulfur

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 2
ICS Code (Rubber): 83.060
significance And Use:

This test method is used to evaluate sulfur for suitability as a rubber vulcanizing agent. Sulfur particles must be significantly small enough to dissolve in rubber during cure and produce a... View More

scope:

1.1 This test method covers the evaluation of the particle size distribution of the coarse fraction of sulfur. It is limited to the measurement of those particles greater than 45 μm (No. 325 sieve).

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2025
Standard Test Method for Rubber Chemicals—Wet Sieve Analysis of Sulfur
1.1 This test method covers the evaluation of the particle size distribution of the coarse fraction of sulfur. It is limited to the measurement of those particles greater than 45 μm (No. 325 sieve)....
November 1, 2021
Standard Test Method for Rubber Chemicals—Wet Sieve Analysis of Sulfur
1.1 This test method covers the evaluation of the particle size distribution of the coarse fraction of sulfur. It is limited to the measurement of those particles greater than 45 μm (No. 325 sieve)....
February 1, 2017
Standard Test Method for Rubber Chemicals—Wet Sieve Analysis of Sulfur
3.1 This test method is used to evaluate sulfur for suitability as a rubber vulcanizing agent. Sulfur particles must be significantly small enough to dissolve in rubber during cure and produce a...
ASTM D4572-89(2012)
May 1, 2012
Standard Test Method for Rubber Chemicals—Wet Sieve Analysis of Sulfur
1.1 This test method covers the evaluation of the particle size distribution of the coarse fraction of sulfur. It is limited to the measurement of those particles greater than 45 μm (No. 325 sieve)....
May 1, 2005
Standard Test Method for Rubber Chemicals-Wet Sieve Analysis of Sulfur
This test method is used to evaluate sulfur for suitability as a rubber vulcanizing agent. Sulfur particles must be significantly small enough to dissolve in rubber during cure and produce a uniform...
November 10, 1999
Standard Test Method for Rubber Chemicals-Wet Sieve Analysis of Sulfur
1.1 This test method covers the evaluation of the particle size distribution of the coarse fraction of sulfur. It is limited to the measurement of those particles greater than 45 [mu]m (No. 325...
Advertisement