ASTM International - ASTM C1754/C1754M-12

Standard Test Method for Density and Void Content of Hardened Pervious Concrete (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 3
ICS Code (Concrete and concrete products): 91.100.30
significance And Use:

This test method is applicable to pervious concrete mixtures containing coarse aggregate with a nominal maximum size of 25 mm [1 in.] or smaller.

This test method applies to either core... View More

scope:

1.1 This test method provides a procedure for determining the density and void content of hardened pervious concrete specimens.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2025
Standard Test Method for Density and Void Content of Hardened Pervious Concrete
5.1 This test method is applicable to pervious concrete mixtures containing coarse aggregate with a nominal maximum size of 25 mm [1 in.] or smaller. 5.2 This test method applies to either core...
ASTM C1754/C1754M-12
May 1, 2012
Standard Test Method for Density and Void Content of Hardened Pervious Concrete (Withdrawn 2021)
This test method is applicable to pervious concrete mixtures containing coarse aggregate with a nominal maximum size of 25 mm [1 in.] or smaller. This test method applies to either core specimens or...
Advertisement