ASTM International - ASTM D4022/D4022M-07(2012)e1

Standard Specification for Coal Tar Roof Cement, Asbestos Containing (Withdrawn 2014)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 2
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers asbestos containing coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems. Coal tar roof cement shall consist of a processed coal... View More

Document History

ASTM D4022/D4022M-07(2012)e1
May 1, 2012
Standard Specification for Coal Tar Roof Cement, Asbestos Containing (Withdrawn 2014)
1.1 This specification covers coal tar roof cement suitable for trowel application in coal tar roofing and flashing systems. 1.2 The values stated in either SI units or inch-pound units are to be...
Advertisement