ASTM International - ASTM A734/A734M-12

Standard Specification for Pressure Vessel Plates, Alloy Steel and High-Strength Low-Alloy Steel, Quenched-and-Tempered (Withdrawn 2017)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers quenched-and-tempered alloy steel and high-strength low-alloy steel plates for piping components and welded pressure vessels.

1.2 Two types are covered, which provide two different chemical compositions with the same tensile requirements. Both types are quenched-and-tempered to enhance mechanical properties.

1.2.1 Type A is an alloy steel intended for use at low ambient temperatures of −80°F [−60°C] and higher.

1.2.2 Type B is a high-strength low-alloy steel intended for use at ambient temperatures of −20°F [−30°C] and higher.

1.3 The maximum thickness of plates is limited only by the capacity of the chemical composition and heat treatment to meet the specified mechanical property requirements. Individual manufacturers should be consulted on thickness limitations since current industry limitations have not been ascertained to date.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers quenched and tempered alloy steel and high strength low alloy steel plates for piping components and welded pressure vessels. The steel materials shall be killed and... View More

Document History

ASTM A734/A734M-12
May 1, 2012
Standard Specification for Pressure Vessel Plates, Alloy Steel and High-Strength Low-Alloy Steel, Quenched-and-Tempered (Withdrawn 2017)
1.1 This specification covers quenched-and-tempered alloy steel and high-strength low-alloy steel plates for piping components and welded pressure vessels. 1.2 Two types are covered, which provide...
November 1, 2007
Standard Specification for Pressure Vessel Plates, Alloy Steel and High-Strength Low-Alloy Steel, Quenched-and-Tempered
1.1 This specification covers quenched-and-tempered alloy steel and high-strength low-alloy steel plates for piping components and welded pressure vessels. 1.2 Two types are covered, which provide...
September 10, 2003
Standard Specification for Pressure Vessel Plates, Alloy Steel and High-Strength Low-Alloy Steel, Quenched-and-Tempered
1.1 This specification covers quenched-and-tempered alloy steel and high-strength low-alloy steel plates for piping components and welded pressure vessels. 1.2 Two types are covered, which provide...
September 10, 1997
Standard Specification for Pressure Vessel Plates, Alloy Steel and High-Strength Low-Alloy Steel, Quenched-and-Tempered
1.1 This specification covers quenched-and-tempered alloy steel and high-strength low-alloy steel plates for piping components and welded pressure vessels. 1.2 Two types are covered, which provide...
Advertisement