ASTM International - ASTM A738/A738M-12

Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 5
ICS Code (Steels for pressure purposes): 77.140.30
scope:

1.1 This specification covers heat-treated carbon-manganese-silicon steel plates intended for use in welded pressure vessels at moderate and lower temperature service.

1.2 Material under this specification is available in four strength levels, 75 ksi [515 MPa], 85 ksi [585 MPa], 80 ksi [550 MPa], and 90 ksi [620 MPa] minimum ultimate tensile strengths.

1.3 The maximum thickness of plates is limited only by the capacity of the chemical composition and heat treatment to meet the specified mechanical property requirements; however, current practice normally limits the maximum thickness of plates furnished under this specification to 6 in. [ 150 mm] for Grade A, 4 in. [100 mm] for Grade B, and 6 in. [150 mm] for Grade C. For Grades D and E, the maximum permitted nominal thickness is 1.5 in. [40 mm].

1.4 Grade A is the material that, prior to 1984, was covered by Specification A738 without a grade designation.

1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers heat-treated carbon-manganese-silicon steel plates intended for use in welded pressure vessels at moderate and lower temperature service. The materials are... View More

Document History

May 1, 2019
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
1.1 This specification2 covers heat-treated carbon-manganese-silicon steel plates intended for use in welded pressure vessels at moderate and lower temperature service. 1.2 Material under this...
November 1, 2012
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
1.1 This specification2 covers heat-treated carbon-manganese-silicon steel plates intended for use in welded pressure vessels at moderate and lower temperature service. 1.2 Material under this...
ASTM A738/A738M-12
May 1, 2012
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
1.1 This specification covers heat-treated carbon-manganese-silicon steel plates intended for use in welded pressure vessels at moderate and lower temperature service. 1.2 Material under this...
November 1, 2007
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
1.1 This specification covers heat-treated carbon-manganese-silicon steel plates intended for use in welded pressure vessels at moderate and lower temperature service. 2. Material under this...
May 1, 2005
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
1.1 This specification covers heat-treated carbon-manganese-silicon steel plates intended for use in welded pressure vessels at moderate and lower temperature service. 1.2 Material under this...
November 6, 2003
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
1.1 This specification covers heat-treated carbon-manganese-silicon steel plates intended for use in welded pressure vessels at moderate and lower temperature service. 1.2 Material under this...
March 10, 2000
Standard Specification for Pressure Vessel Plates, Heat-Treated, Carbon-Manganese-Silicon Steel, for Moderate and Lower Temperature Service
1.1 This specification covers heat-treated carbon-manganese-silicon steel plates intended for use in welded pressure vessels at moderate and lower temperature service. 1.2 Material under this...
Advertisement