ASTM International - ASTM C1625-12

Standard Test Method for Uranium and Plutonium Concentrations and Isotopic Abundances by Thermal Ionization Mass Spectrometry

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2012
Status: inactive
Page Count: 6
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
significance And Use:

Uranium and plutonium oxides can be used as a nuclear-reactor fuel in the form of pellets. In order to be suitable for use as a nuclear fuel the starting material must meet certain specifications,... View More

scope:

1.1 This test method covers the determination of the concentration and isotopic composition of uranium and plutonium in solutions. The purified uranium or plutonium from samples ranging from nuclear materials to environmental or bioassay matrices is loaded onto a mass spectrometric filament. The isotopic ratio is determined by thermal ionization mass spectrometry, the concentration is determined by isotope dilution.

1.2 The values stated in SI units are to be regarded as the standard. Values in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2024
Standard Test Method for Uranium and Plutonium Concentrations and Isotopic Abundances by Thermal Ionization Mass Spectrometry
1.1 This test method covers the determination of the concentration and isotopic composition of uranium and plutonium in solutions. The purified uranium or plutonium fractions from samples ranging...
September 15, 2019
Standard Test Method for Uranium and Plutonium Concentrations and Isotopic Abundances by Thermal Ionization Mass Spectrometry
1.1 This test method covers the determination of the concentration and isotopic composition of uranium and plutonium in solutions. The purified uranium or plutonium from samples ranging from nuclear...
ASTM C1625-12
June 1, 2012
Standard Test Method for Uranium and Plutonium Concentrations and Isotopic Abundances by Thermal Ionization Mass Spectrometry
Uranium and plutonium oxides can be used as a nuclear-reactor fuel in the form of pellets. In order to be suitable for use as a nuclear fuel the starting material must meet certain specifications,...
June 1, 2005
Standard Test Method for Uranium and Plutonium Concentrations and Isotopic Abundances by Thermal Ionization Mass Spectrometry
Uranium and plutonium oxides can be used as a nuclear-reactor fuel in the form of pellets. In order to be suitable for use as a nuclear fuel the starting material must meet certain specifications,...
Advertisement