ASTM International - ASTM D5461-06(2012)

Standard Test Method for Rubber Compounding Materials—Wet Sieve Analysis of Powdered Rubber Compounding Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 3
ICS Code (Rubber compounding ingredients): 83.040.20
significance And Use:

This test method is used to evaluate the suitability of powdered rubber chemicals, particularly accelerators, for use in rubber compounds that require very small particle clusters to achieve a... View More

scope:

1.1 This test method covers a procedure for the qualitative evaluation of aggregate size and aggregate size distribution of powdered rubber accelerators and other compounding materials which are insoluble in water.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2025
Standard Test Method for Rubber Compounding Materials—Wet Sieve Analysis of Powdered Rubber Compounding Materials
1.1 This test method covers a procedure for the qualitative evaluation of aggregate size and aggregate size distribution of powdered rubber accelerators and other compounding materials which are...
November 1, 2021
Standard Test Method for Rubber Compounding Materials—Wet Sieve Analysis of Powdered Rubber Compounding Materials
1.1 This test method covers a procedure for the qualitative evaluation of aggregate size and aggregate size distribution of powdered rubber accelerators and other compounding materials which are...
May 1, 2017
Standard Test Method for Rubber Compounding Materials—Wet Sieve Analysis of Powdered Rubber Compounding Materials
1.1 This test method covers a procedure for the qualitative evaluation of aggregate size and aggregate size distribution of powdered rubber accelerators and other compounding materials which are...
ASTM D5461-06(2012)
May 1, 2012
Standard Test Method for Rubber Compounding Materials—Wet Sieve Analysis of Powdered Rubber Compounding Materials
This test method is used to evaluate the suitability of powdered rubber chemicals, particularly accelerators, for use in rubber compounds that require very small particle clusters to achieve a...
October 1, 2006
Standard Test Method for Rubber Compounding Materials—Wet Sieve Analysis of Powdered Rubber Compounding Materials
This test method is used to evaluate the suitability of powdered rubber chemicals, particularly accelerators, for use in rubber compounds that require very small particle clusters to achieve a...
December 10, 2002
Standard Test Method for Rubber Additives—Wet Sieve Analysis of Powdered Rubber Chemicals
1.1 This test method describes a procedure for the qualitative evaluation of aggregate size and aggregate size distribution of powdered rubber accelerators and other compounding materials which are...
May 10, 1998
Standard Test Method for Rubber Additives-Wet Sieve Analysis of Powdered Rubber Chemicals
1.1 This test method describes a procedure for the qualitative evaluation of aggregate size and aggregate size distribution of powdered rubber accelerators and other compounding materials which are...
Advertisement