ASTM International - ASTM B77-81(2001)

Standard Test Method for Thermoelectric Power of Electrical-Resistance Alloys

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 2
ICS Code (Non-ferrous metals in general): 77.120.01
scope:

1.1 This test method covers the determination of the thermoelectric power of a metal or alloy with respect to copper when the temperatures of the junctions lie between 0 and 100oC.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 The values stated in inch-pound units are the preferred unit. The values in parentheses are for information only.

Document History

February 1, 2026
Standard Test Method for Thermoelectric Power of Electrical-Resistance Alloys
1.1 This test method covers the determination of the thermoelectric power of a metal or alloy with respect to copper when the temperatures of the junctions lie between 0 °C and 100 °C. 1.2 The values...
November 1, 2018
Standard Test Method for Thermoelectric Power of Electrical-Resistance Alloys
1.1 This test method covers the determination of the thermoelectric power of a metal or alloy with respect to copper when the temperatures of the junctions lie between 0 and 100°C. 1.2 The values...
May 1, 2013
Standard Test Method for Thermoelectric Power of Electrical-Resistance Alloys
1.1 This test method covers the determination of the thermoelectric power of a metal or alloy with respect to copper when the temperatures of the junctions lie between 0 and 100°C. 1.2 The values...
May 1, 2007
Standard Test Method for Thermoelectric Power of Electrical-Resistance Alloys
1.1 This test method covers the determination of the thermoelectric power of a metal or alloy with respect to copper when the temperatures of the junctions lie between 0 and 100C. 1.2 The values...
January 1, 2001
Standard Test Method for Thermoelectric Power of Electrical-Resistance Alloys
1.1 This test method covers the determination of the thermoelectric power of a metal or alloy with respect to copper when the temperatures of the junctions lie between 0 and 100oC. 1.2 This standard...
ASTM B77-81(2001)
January 1, 2001
Standard Test Method for Thermoelectric Power of Electrical-Resistance Alloys
1.1 This test method covers the determination of the thermoelectric power of a metal or alloy with respect to copper when the temperatures of the junctions lie between 0 and 100oC. 1.2 This standard...
Advertisement