ASTM International - ASTM D5955-02(2012)e1
Standard Test Methods for Estimating Contribution of Environmental Tobacco Smoke to Respirable Suspended Particles Based on UVPM and FPM
| Organization: | ASTM International |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Air quality in general): | 13.040.01 |
significance And Use:
Environmental tobacco smoke consists of both vapor- and particle-phase components. Due to the nature of vapor and particulate phases, they rarely correlate well, and an accurate assessment of ETS... View More
scope:
1.1 These test methods pertain to the sampling/analysis of respirable suspended particles (RSP) and the estimation of the RSP fraction attributable to environmental tobacco smoke (ETS). These test methods are based on collection of total RSP on a membrane filter, extracting the collected material in methanol, and measuring total ultraviolet absorbance or fluorescence, or both, of this extract. The corresponding methods of estimation are termed ultraviolet particulate matter (UVPM) and fluorescent particulate matter (FPM), respectively.
1.2 These test methods are compatible with, but do not require the determination of solanesol, which is also used to estimate the contribution of ETS to RSP (see Test Method D6271).
1.3 The sampling components consist of a preweighed, 1.0-μm pore size polytetrafluoroethyl
1.4 These test methods are limited in sample duration only by the capacity of the membrane filter (about 2000 μg). These test methods have been evaluated up to a 24-h sample duration with a minimum sample duration of at least 1 h.
1.5 Limits of detection (LOD) and quantitation (LOQ) for the UVPM test method at a sampling rate of 2 L/min are, respectively, 2.5 μg/m3 and 8.3 μg/m3 for a 1-h sample duration and 0.3 μg/m3 and 1.0 μg/m3 for an 8-h sample duration. The LOD and LOQ for the FPM test method at a sampling rate of 2 L/min are, respectively, 1.4 μg/m3 and 4.7 μg/m3 for a 1-h sample duration and 0.2 μg/m3 and 0.6 μg/m3 for an 8-h sample duration.
1.6 Units-The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary information is given in 13.6.
Document History