ASTM International - ASTM D7760-12
Standard Test Method for Measurement of Hydraulic Conductivity of Tire Derived Aggregates Using a Rigid Wall Permeameter
| Organization: | ASTM International |
| Publication Date: | 1 June 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Tyres in general): | 83.160.01 |
significance And Use:
4.1 This test method is used to measure one-dimensional vertical flow of water through initially saturated TDAs under an applied hydraulic gradient. Hydraulic conductivity is required in various... View More
scope:
1.1 This test method covers laboratory measurement of the hydraulic conductivity (also referred to as coefficient of permeability) of water-saturated tired derived aggregates (TDA) obtained from scrap tires using a rigid-wall permeameter. The tire materials covered in this method include tire chips, tire shreds, and tire derived aggregate (TDA) as described in Practice D6270 with particle sizes ranging from approximately 12 to 305 mm. Whole scrap tires are not included in this standard. A clear trend between hydraulic conductivity and shred size has not been established at a given vertical pressure for shreds ≥50 mm (1).2
1.2 A single- or dual-ring permeameter may be used in the tests. A dual-ring permeameter may be preferred over a single-ring permeameter to take into account and prevent short-circuiting of permeant along the sidewalls of the permeameter. The effects of sidewall flow is more significant at high stresses and when the cell diameter is less than 6 times the particle size (1).
1.3 The test method is used under constant head conditions.
1.4 Water is used as the permeant with the test method.
1.5 Test Method D2434 also can be used for determination of hydraulic conductivity of TDAs with sizes smaller than 19 mm under constant head conditions in a rigid-wall permeameter. Method D2434 includes the use of a permeameter with a single ring.
1.6 The standard units for the hydraulic conductivity values are the SI units, unless other units are specified. Hydraulic conductivity has traditionally been expressed in cm/s in the U.S., even though the official SI unit for hydraulic conductivity is m/s.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History