ASTM International - ASTM E1780-12
Standard Guide for Measuring Outdoor Sound Received from a Nearby Fixed Source
| Organization: | ASTM International |
| Publication Date: | 1 May 2012 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
significance And Use:
Situations for which outdoor sound level data are required include, but are not limited to, comparison of sound levels with criteria or regulatory limits.
This guide provides information to... View More
scope:
1.1 This guide covers the measurement of outdoor sound due to a fixed sound source such as a siren, stationary pump, power plant, or music amphitheater. Procedures characterize the location, sound level, spectral content, and temporal characteristics of that sound source at the time of measurement. Users should be aware that wind and temperature gradients can cause significant variations in sound levels beyond 300 m. With appropriate caution, the use of measurements resulting from this guide include but are not limited to:
1.1.1 Assessing compliance with applicable regulations,
1.1.2 Monitoring the effectiveness of a noise reduction plan,
1.1.3 Verifying the effectiveness of measures for mitigation of noise impact,
1.1.4 Validating sound prediction models, and
1.1.5 Obtaining source data for use in sound prediction models.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History