ASTM International - ASTM F2568-06(2012)

Standard Test Method for Measurement of Sleeping Bags

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 3
ICS Code (Camping equipment and camp-sites): 97.200.30
significance And Use:

In this context, this test can be used for specifications, design, and quality control. Girth in and of itself is not to be used to predict the thermal properties of a sleeping bag.

scope:

1.1 This test method determines the internal girth, the internal length and width, and the external length and width of a sleeping bag under a standardized measurement method.

1.2 The measurement uses a physical measurement method applicable to any location where a flat level surface is provided.

1.3 The values stated in inch-pound units are to be regarded as standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2018
Standard Test Method for Measurement of Sleeping Bags
1.1 This test method determines the internal girth, the internal length and width, and the external length and width of a sleeping bag under a standardized measurement method. 1.2 The measurement...
ASTM F2568-06(2012)
May 1, 2012
Standard Test Method for Measurement of Sleeping Bags
1.1 This test method determines the internal girth, the internal length and width, and the external length and width of a sleeping bag under a standardized measurement method. 1.2 The measurement...
May 1, 2006
Standard Test Method for Measurement of Sleeping Bags
1.1 This test method determines the internal girth, the internal length and width, and the external length and width of a sleeping bag under a standardized measurement method. 1.2 The measurement...
Advertisement