ASTM International - ASTM F2435-12

Standard Specification for Steel Reinforced Polyethylene (PE) Corrugated Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2012
Status: inactive
Page Count: 8
ICS Code (Plastics pipes): 23.040.20
significance And Use:

4.1 Steel reinforced corrugated PE pipes are used for underground applications where soil provides support to their flexible walls. Their major use is to collect or convey storm water run-off for... View More

scope:

1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, impact resistance, pipe stiffness, perforations, and markings for steel reinforced corrugated polyethylene (PE) piping systems of nominal sizes 8 in. (200 mm), through 80 in. (2000 mm). The steel reinforced polyethylene pipes governed by this standard are intended for use in underground applications where soil provides support for their flexible walls. These pipes will be used to collect or convey stormwater runoff for storm sewers and drainage pipes, or both.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 There is no similar or equivalent ISO standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, impact resistance, pipe stiffness, perforations, and markings for steel reinforced... View More

Document History

February 1, 2022
Standard Specification for Steel Reinforced Polyethylene (PE) Corrugated Pipe
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, impact resistance, pipe stiffness, perforations, and markings for steel reinforced...
June 1, 2015
Standard Specification for Steel Reinforced Polyethylene (PE) Corrugated Pipe
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, impact resistance, pipe stiffness, perforations, and markings for steel reinforced...
ASTM F2435-12
July 1, 2012
Standard Specification for Steel Reinforced Polyethylene (PE) Corrugated Pipe
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, impact resistance, pipe stiffness, perforations, and markings for steel reinforced...
May 1, 2007
Standard Specification for Steel Reinforced Polyethylene (PE) Corrugated Pipe
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, impact resistance, pipe stiffness, perforations, and markings for steel reinforced...
June 1, 2005
Standard Specification for Steel Reinforced Polyethylene (PE) Corrugated Pipe
1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, elongation, impact resistance, pipe stiffness, perforations, and markings for steel reinforced...
Advertisement