ASTM International - ASTM D2720-94(2012)e1
Standard Practice for Calculation of Commercial Weight and Yield of Scoured Wool, Top, and Noil for Various Commercial Compositions (Withdrawn 2021)
| Organization: | ASTM International |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Natural fibres): | 59.060.10 |
scope:
1.1 This practice includes, in Table 1, the commercial composition corresponding to different commercial designations for scoured wool, wool top, and wool noil, all of which contain, in addition to wool base, various percentages of moisture, material extractable with alcohol, and mineral matter.
1.2 This practice includes directions for the calculation of the commercial weight of wool corresponding to different commercial designations for several forms of wool, and for converting the commercial weight (mass) calculated on one basis to the commercial weight calculated on a different basis.
1.3 This practice also includes directions for calculating the yield, on various commercial designation bases, obtained by processing raw wool, and for converting the yield calculated on one commercial designation basis to the yield on another commercial designation basis.
Note 1-Because of trade practice the term "weight" is used in this practice instead of the technically correct term "mass".
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
TABLE 1 Commercial Composition of Commercially
Designated Scoured Wool, Wool Top, and Wool Noil
| Percentage | |||
|---|---|---|---|
| Wool Base | Moisture | Other Compo- nents | |
| ASTM Clean Wool Fiber Present
A | 86.0000 | 12.0000 | 2.0000 |
| U.S. Customs Absolute Clean Content
B | 86.0000 | 12.0000 | 2.0000 |
| IWTO Clean Wool Content
C | 83.5299 | 14.5299 | 1.9402 |
| American Oil Combed Top
D ,E | 82.4222 | 13.0435 | 4.5343 |
| American Oil Combed Noil
D ,E | 83.4113 | 12.0000 | 4.5887 |
| American Dry Combed Top
D ,E | 84.1454 | 13.0435 | 2.8111 |
| American Dry Combed Noil
D ,E | 85.1552 | 12.0000 | 2.8448 |
| Bradford Oil Combed Top
D ,E | 79.2980 | 15.9664 | 4.7356 |
| Bradford Oil Combed Noil
D ,E | 82.7760 | 12.2807 | 4.9433 |
| Bradford Dry Combed Top
D ,E | 82.6449 | 15.4334 | 1.9217 |
| Bradford Dry Combed Noil
D ,E | 85.7260 | 12.2807 | 1.9933 |
| IWTO Noble Oil Combed Top
C | 79.2995 | 15.9664 | 4.7341 |
| IWTO Noble Oil Combed Noil
C | 82.7775 | 12.2807 | 4.9418 |
| IWTO Noble Dry Combed Top
C | 82.6469 | 15.4334 | 1.9197 |
| IWTO Noble Dry Combed Noil
C | 85.7281 | 12.2807 | 1.9912 |
| Schlumberger Oil Combed Top
C | 79.2995 | 15.9664 | 4.7341 |
| Schlumberger Oil Combed Noil
C | 81.3503 | 13.7931 | 4.8566 |
| Schlumberger Dry Combed Top
C | 82.6469 | 15.4334 | 1.9197 |
| Schlumberger Dry Combed Noil
C | 84.2500 | 13.7931 | 1.9569 |
A ASTM Method D584, Test for Wool Content of Raw Wool, Laboratory Scale.
B Tariff Schedules of the United States of America (1975), Schedule 3, Part 1, Subpart C, Headnote 1(c).
C IWTO Core Test Regulations, 1974, International Wool Textile Organization.
D Circular No. 3267, Nov. 10, 1954, Boston Wool Trade Assn.
E Circular No. 4899, Nov. 2, 1967, Boston Wool Trade Assn.
Document History