ASTM International - ASTM D2824/D2824M-06(2012)e1

Standard Specification for Aluminum-Pigmented Asphalt Roof Coatings, Nonfibered, Asbestos Fibered, and Fibered without Asbestos

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 August 2012
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers asphalt-based, aluminum roof coatings suitable for application to roofing or masonry surfaces by brush or spray.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 The following precautionary caveat pertains only to the test method portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers three types of aluminum-pigmented asphalt roof coatings suitable for application to roofing or masonry surfaces by brush or spray. Type I is nonfibered, Type II is... View More

Document History

Standard Specification for Aluminum-Pigmented Asphalt Roof Coatings, Nonfibered, and Fibered without Asbestos
1.1 This specification covers asphalt-based, aluminum-pigmented roof coatings suitable for application to roofing or masonry surfaces by brush or spray. 1.2 The values stated in either SI units or...
May 1, 2018
Standard Specification for Aluminum-Pigmented Asphalt Roof Coatings, Nonfibered, and Fibered without Asbestos
1.1 This specification covers asphalt-based, aluminum-pigmented roof coatings suitable for application to roofing or masonry surfaces by brush or spray. 1.2 The values stated in either SI units or...
November 1, 2013
Standard Specification for Aluminum-Pigmented Asphalt Roof Coatings, Nonfibered, and Fibered without Asbestos
1.1 This specification covers asphalt-based, aluminum-pigmented roof coatings suitable for application to roofing or masonry surfaces by brush or spray. 1.2 The values stated in either SI units or...
ASTM D2824/D2824M-06(2012)e1
August 15, 2012
Standard Specification for Aluminum-Pigmented Asphalt Roof Coatings, Nonfibered, Asbestos Fibered, and Fibered without Asbestos
1.1 This specification covers asphalt-based, aluminum roof coatings suitable for application to roofing or masonry surfaces by brush or spray. 1.2 The values stated in either SI units or inch-pound...
Advertisement