ASTM International - ASTM C397-00(2012)

Standard Practice for Use of Chemically Setting Chemical-Resistant Silicate and Silica Mortars (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2012
Status: inactive
Page Count: 2
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This practice provides information for the proper storage, mixing, and use of chemically setting silicate and silica mortars for bonding chemical-resistant brick or tile in order to obtain the optimum chemical resistance and physical strength of the mortar.

1.2 This practice does not apply to the air-setting type of silicate and silica chemical-resistant mortars.

1.3 Chemical-resistant brick or tile conforming to Specifications C279, C410, or C980 are considered satisfactory for use with these mortars.

Note 1-For specifications for mortars covered by this practice, see Specification C466.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This practice details the proper storage, mixing, and use of chemically setting silicate and silica mortars for bonding chemical-resistant brick or tile to obtain the optimum chemical resistance... View More

Document History

ASTM C397-00(2012)
August 1, 2012
Standard Practice for Use of Chemically Setting Chemical-Resistant Silicate and Silica Mortars (Withdrawn 2021)
1.1 This practice provides information for the proper storage, mixing, and use of chemically setting silicate and silica mortars for bonding chemical-resistant brick or tile in order to obtain the...
October 1, 2005
Standard Practice for Use of Chemically Setting Chemical-Resistant Silicate and Silica Mortars
1.1 This practice provides information for the proper storage, mixing, and use of chemically setting silicate and silica mortars for bonding chemical-resistant brick or tile in order to obtain the...
March 10, 2000
Standard Practice for Use of Chemically Setting Chemical-Resistant Silicate and Silica Mortars
1.1 This practice provides detailed information for the proper storage, mixing, and use of chemically setting silicate and silica mortars for bonding chemical-resistant brick or tile in order to...
Advertisement