ASTM International - ASTM C1486-00(2012)
Standard Practice for Testing Chemical-Resistant Broadcast and Slurry-Broadcast Resin Monolithic Floor Surfacings
| Organization: | ASTM International |
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Floor coverings): | 97.150 |
significance And Use:
4.1 Because the sample is prepared in a manner as it would be applied in the field, the test specimens may be considered representative of the application of a specified surfacing. Such methods... View More
scope:
1.1 This practice covers methods for preparing test specimens and testing procedures for broadcast or slurry-broadcast monolithic floor surfacings in areas where chemical resistance is required.
1.2 These floor surfacings are applied by various application methods including squeegees, rollers, trowels, notched trowels, and gage rakes onto suitably prepared concrete substrates. The surfacings bond to the substrate upon curing to provide a nominal thickness of 60 mils (1.5 mm) or greater.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History