ASTM International - ASTM C399-98(2012)

Standard Practice for Use of Chemical-Resistant Resin Mortars (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2012
Status: inactive
Page Count: 3
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This practice provides information on the handling and proper use of chemical-resistant resin mortars such as those covered in Specification C395.

Note 1-Resin mortars and grouts are differentiated as follows: resin grouts are applied to the joints, generally 1/4 in. (6 mm) wide, after the brick or tile are set in place (grouting or tile setter's method). Resin mortars are troweled onto the brick or tile, generally in a 1/8 in. (3 mm) thickness, before the brick are laid in place (buttering or bricklayer's method). Refer to Practice C723.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautions are given in Sections 5 and 5.2.

abstract:

This practice provides information on the handling and proper use of chemical-resistant resin mortars. For hand mixing, a shallow mortar box should be provided. The equipment for power-mixing... View More

Document History

ASTM C399-98(2012)
August 1, 2012
Standard Practice for Use of Chemical-Resistant Resin Mortars (Withdrawn 2021)
1.1 This practice provides information on the handling and proper use of chemical-resistant resin mortars such as those covered in Specification C395. Note 1—Resin mortars and grouts are...
June 1, 2008
Standard Practice for Use of Chemical-Resistant Resin Mortars
This practice provides information on the handling and proper use of chemical-resistant resin mortars. For hand mixing, a shallow mortar box should be provided. The equipment for power-mixing ranges...
October 1, 2003
Standard Practice for Use of Chemical-Resistant Resin Mortars
1.1 This practice provides information on the handling and proper use of chemical-resistant resin mortars such as those covered in Specification C 395. Note 1—Resin mortars and grouts are...
September 10, 1998
Standard Practice for Use of Chemical-Resistant Resin Mortars
1.1 This practice provides information on the handling and proper use of chemical-resistant resin mortars such as those covered in Specification C395. Note 1-Resin mortars and grouts are...
Advertisement