ASTM International - ASTM B105-05(2012)
Standard Specification for Hard-Drawn Copper Alloy Wires for Electric Conductors
| Organization: | ASTM International |
| Publication Date: | 1 April 2012 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers hard-drawn round copper alloy wires for electric conductors.
1.2 The copper alloy wires shall be made in any one of ten distinct alloys designated 8.5 to 85 in accordance with their increasing conductivities or designated by assigned UNS numbers (see Explanatory Note 1) as follows:
| Copper Alloy UNS No. | Copper Alloy UNS No. | ||
| Alloy 8.5 | C65100 | Alloy 40 | |
| Alloy 13 | C51000 | Alloy 55 | C16500 |
| Alloy 15 | Alloy 74 | C19600 | |
| Alloy 20 | Alloy 80 | C16200 | |
| Alloy 30 | C50700 | Alloy 85 | C16200 |
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3.1 Exception-The SI values of density and resistivity are to be regarded as standard.
abstract:
This specification covers hard-drawn round copper alloy wires for electric conductors. The wires shall be made in any one of ten distinct alloys designated 8.5, 13, 15, 20, 30, 40, 55, 74, 80, and... View More
Document History