ASTM International - ASTM D268-01(2012)

Standard Guide for Sampling and Testing Volatile Solvents and Chemical Intermediates for Use in Paint and Related Coatings and Material (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2012
Status: inactive
Page Count: 6
ICS Code (Solvents): 87.060.30
significance And Use:

3.1 A brief discussion of each test method is given with the intent of helping the user in the selection of the most applicable procedure where more than one is available.

scope:

1.1 This guide covers procedures for the sampling and testing of volatile solvents used in the manufacture of paint, lacquer, varnish, and related products. The test methods are listed in Table 1.

TABLE 1 List of Test Methods

Test Method Section ASTM Method
Acidity in:    
 Aromatic hydrocarbons 11

D847

 Volatile solvents 11

D1613

Acid wash color of aromatics 23

D848

Alcohols in ketones 18

D2804, D3329

Alkalinity in acetone 12

D1614

Aromatics in mineral spirits 25

D3257

Color, platinum cobalt scale  6

D1209

Copper corrosion test:    
 Aromatic hydrocarbons 14

D849

 Mineral spirits 14

D130

Distillation range:    
 Aromatic hydrocarbons  7

D850

 Mineral spirits, turpentine  7

D86

 Volatile organic liquids  7

D1078

Ester value 13

D1617

Esters, purity 13

D3545

Flash point:    
 Pensky-Martens closed cup 17

D93

 Tag closed cup 17

D56

 Tag open cup 17

D1310

 Setaflash tester 17

D3278

Method surveys:    
 Ethylene and propylene glycols 22

E202

 Methanol 21

E346

Nonaromatics in aromatics 24

D2360

Nonvolatile matter  8

D1353

Odor  9

D1296

Paraffins in aromatics 24

D2360

Permanganate time for acetone and methanol 16

D1363

Purity of ketones 18

D2192, D2804,
D3329, D3893

Sampling  4

E300

Solvent power evaluation:    
 Aniline point and mixed aniline point of
 petroleum products and hydrocarbon
 solvents
19

D611

 Kauri-butanol value of hydrocarbon
  solvents
19

D1133

 Dilution ratio in cellulose nitrate solution
 for active solvents, hydrocarbon diluents, and cellulose nitrates
19

D1720

Specific gravity  5

D891, D2935,
D3505, D1555

Sulfur as hydrogen sulfide and sulfur dioxide 15

D853

Water:    
 Fischer reagent titration method 10

D1364, E203

 Turbidity method 10

D1476

Water miscibility of water-soluble solvents 20

D1722


1.2 For specific hazard information and guidance, see Suppliers' Material Safety Data Sheet for materials listed in this guide.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2022
Standard Guide for Sampling and Testing Volatile Solvents and Chemical Intermediates for Use in Paint and Related Coatings and Material
1.1 This guide covers procedures for the sampling and testing of volatile solvents used in the manufacture of paint, lacquer, varnish, and related products. The test methods are listed in Table 1....
ASTM D268-01(2012)
July 1, 2012
Standard Guide for Sampling and Testing Volatile Solvents and Chemical Intermediates for Use in Paint and Related Coatings and Material (Withdrawn 2021)
1.1 This guide covers procedures for the sampling and testing of volatile solvents used in the manufacture of paint, lacquer, varnish, and related products. The test methods are listed in Table...
June 1, 2007
Standard Guide for Sampling and Testing Volatile Solvents and Chemical Intermediates for Use in Paint and Related Coatings and Material
1.1 This guide covers procedures for the sampling and testing of volatile solvents used in the manufacture of paint, lacquer, varnish, and related products. The test methods are listed in Table...
July 10, 2001
Standard Guide for Sampling and Testing Volatile Solvents and Chemical Intermediates for Use in Paint and Related Coatings and Material
1.1 This guide covers procedures for the sampling and testing of volatile solvents used in the manufacture of paint, lacquer, varnish, and related products. The test methods are listed in Table...
July 10, 2001
Standard Guide for Sampling and Testing Volatile Solvents and Chemical Intermediates for Use in Paint and Related Coatings and Material
1.1 This guide covers procedures for the sampling and testing of volatile solvents used in the manufacture of paint, lacquer, varnish, and related products. The test methods are listed in Table...
Advertisement