ASTM International - ASTM D1969-07(2012)

Standard Specification for 2-Ethylhexanol (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2012
Status: inactive
Page Count: 2
ICS Code (Alcohols. Ethers): 71.080.60
scope:

1.1 This specification covers regular and monomer grade 2-ethylhexanol.

1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification.

abstract:

This specification the properties and requirements for regular and monomer grade 2-ethylhexanol. Specimens shall be appropriately sampled and tested to evaluate their conformance to specified... View More

Document History

January 1, 2022
Standard Specification for 2-Ethylhexanol
1.1 This specification covers regular and monomer grade 2-ethylhexanol. 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this...
ASTM D1969-07(2012)
July 1, 2012
Standard Specification for 2-Ethylhexanol (Withdrawn 2021)
1.1 This specification covers regular and monomer grade 2-ethylhexanol. 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this...
June 1, 2007
Standard Specification for 2-Ethylhexanol
1.1 This specification covers regular and monomer grade 2-ethylhexanol. 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard,...
May 10, 2001
Standard Specification for 2-Ethylhexanol
1.1 This specification covers regular and monomer grade 2-ethylhexanol. 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this...
May 10, 2001
Standard Specification for 2-Ethylhexanol
1.1 This specification covers regular and monomer grade 2-ethylhexanol. 1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this...
Advertisement