ASTM International - ASTM E2301-12
Standard Test Method for Daytime Colorimetric Properties of Fluorescent Retroreflective Sheeting and Marking Materials for High Visibility Traffic Control and Personal Safety Applications Using 45°:Normal Geometry
| Organization: | ASTM International |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Protective equipment in general): | 13.340.01 |
| ICS Code (Colours and measurement of light): | 17.180.20 |
significance And Use:
This test method provides procedures for obtaining tristimulus values, luminance factors and chromaticity coordinates of fluorescent-retroref
scope:
1.1 This test method describes the instrumental measurement of the colorimetric properties (CIE tristimulus values, luminance factors, and chromaticity coordinates) of fluorescent-retroref
1.2 This test method is generally applicable to any sheeting or marking material having combined fluorescent and retroreflective properties used for daytime high visibility traffic control and personal safety applications.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History