ASTM International - ASTM D3308-12

Standard Specification for PTFE Resin Skived Tape

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2012
Status: inactive
Page Count: 4
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This specification covers skived tape in thicknesses from 0.013 to 6.35 mm (0.0005 to 0.250 in.) manufactured by skiving (Note 1) from PTFE resin molding and extrusion materials.

Note 1-Skiving is the process of continuously shaving a film on a lathe from the outer surface to the core of a molded cylindrical tube of material.Note 2-Abbreviations have been approved from Terminology D1600.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are for information only.

1.3 The following hazard caveat pertains only to the test method portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 3-This specification and ISO 13000-1 and ISO 13000-2 differ in approach or detail, and data obtained using either may not be technically equivalent.

abstract:

This specification covers four types and two grades of skived tapes in specified thicknesses manufactured by skiving from PTFE resin molding and extrusion materials. The four types covered here... View More

Document History

May 1, 2022
Standard Specification for PTFE Resin Skived Tape
1.1 This specification covers skived tape in thicknesses from 0.013 to 6.35 mm (0.0005 to 0.250 in.) manufactured by skiving (Note 1) from PTFE resin molding and extrusion materials. Note 1: Skiving...
September 1, 2017
Standard Specification for PTFE Resin Skived Tape
1.1 This specification covers skived tape in thicknesses from 0.013 to 6.35 mm (0.0005 to 0.250 in.) manufactured by skiving (Note 1) from PTFE resin molding and extrusion materials. Note 1: Skiving...
ASTM D3308-12
August 1, 2012
Standard Specification for PTFE Resin Skived Tape
1.1 This specification covers skived tape in thicknesses from 0.013 to 6.35 mm (0.0005 to 0.250 in.) manufactured by skiving (Note 1) from PTFE resin molding and extrusion materials. Note 1—Skiving...
April 1, 2006
Standard Specification for PTFE Resin Skived Tape
1.1 This specification covers skived tape in thicknesses from 0.013 to 6.35 mm [0.0005 to 0.250 in.] manufactured by skiving (Note 1) from PTFE resin molding and extrusion materials. Note 1—Skiving...
November 10, 2001
Standard Specification for PTFE Resin Skived Tape
1.1 This specification covers skived tape in thicknesses from 0.013 to 6.35 mm (0.0005 to 0.250 in.) manufactured by skiving (Note 1) from PTFE resin molding and extrusion materials. Note 1—Skiving...
November 10, 2001
Standard Specification for PTFE Resin Skived Tape
1.1 This specification covers skived tape in thicknesses from 0.013 to 6.35 mm (0.0005 to 0.250 in.) manufactured by skiving (Note 1) from PTFE resin molding and extrusion materials. Note 1—Skiving...
Advertisement