ASTM International - ASTM D6342-12

Standard Practice for Polyurethane Raw Materials: Determining Hydroxyl Number of Polyols by Near Infrared (NIR) Spectroscopy

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2012
Status: inactive
Page Count: 9
ICS Code (Thermosetting materials): 83.080.10
significance And Use:

5.1 General Utility:

5.1.1 It is necessary to know the hydroxyl number of polyols in order to formulate polyurethane systems.

5.1.2 This practice is suitable for research,... View More

scope:

1.1 This standard covers a practice for the determination of hydroxyl numbers of polyols using NIR spectroscopy.

1.2 Definitions, terms, and calibration techniques are described. Procedures for selecting samples, and collecting and treating data for developing NIR calibrations are outlined. Criteria for building, evaluating, and validating the NIR calibration model are also described. Finally, the procedure for sample handling, data gathering and evaluation are described.

1.3 The implementation of this standard requires that the NIR spectrometer has been installed in compliance with the manufacturer's specifications.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-This standard is equivalent ISO 15063.

Document History

July 1, 2022
Standard Practice for Polyurethane Raw Materials: Determining Hydroxyl Number of Polyols by Near Infrared (NIR) Spectroscopy
5.1 General Utility: 5.1.1 It is necessary to know the hydroxyl number of polyols in order to formulate polyurethane systems. 5.1.2 This practice is suitable for research, quality control,...
August 1, 2017
Standard Practice for Polyurethane Raw Materials: Determining Hydroxyl Number of Polyols by Near Infrared (NIR) Spectroscopy
5.1 General Utility:  5.1.1 It is necessary to know the hydroxyl number of polyols in order to formulate polyurethane systems. 5.1.2 This practice is suitable for research, quality control,...
ASTM D6342-12
August 1, 2012
Standard Practice for Polyurethane Raw Materials: Determining Hydroxyl Number of Polyols by Near Infrared (NIR) Spectroscopy
5.1 General Utility: 5.1.1 It is necessary to know the hydroxyl number of polyols in order to formulate polyurethane systems. 5.1.2 This practice is suitable for research, quality control,...
March 1, 2008
Standard Practice for Polyurethane Raw Materials: Determining Hydroxyl Number of Polyols by Near Infrared (NIR) Spectroscopy
General Utility: It is necessary to know the hydroxyl number of polyols in order to formulate polyurethane systems. This practice is suitable for research, quality control, specification testing,...
November 1, 2003
Standard Practice for Polyurethane Raw Materials: Determining Hydroxyl Number of Polyols by Near Infrared (NIR) Spectroscopy
General Utility: 5.1.1 It is necessary to know the hydroxyl number of polyols in order to formulate polyurethane systems. 5.1.2 This practice is suitable for research, quality control,...
November 10, 1998
Standard Practice for Polyurethane Raw Materials: Determining Hydroxyl Number of Polyols by Near Infrared (NIR) Spectroscopy
1.1 This standard covers a practice for the determination of hydroxyl numbers of polyols using NIR spectroscopy. 1.2 Definitions, terms, and calibration techniques are described. Procedures for...
Advertisement