ASTM International - ASTM D7292-12

Standard Specification for Extruded, Compression-Molded, and Injection-Molded Basic Shapes of Polyamide-Imide (PAI)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2012
Status: inactive
Page Count: 6
ICS Code (Other rubber and plastics products): 83.140.99
scope:

1.1 This specification covers requirements and methods of test for the material, dimensions, and workmanship of extruded, compression molded, and injection molded parts manufactured from PAI.

1.2 The properties included in this specification are those required for the compositions covered. Requirements necessary to identify particular characteristics important to specialized applications are described by the classification system given in Section 5.

1.3 This specification allows for the use of recycled materials provided that specification requirements based upon this specification are met.

1.4 The values stated in English units are to be regarded as standard in all property and dimensional tables. For reference purposes, SI units and conversion factors are also included.

1.5 The following precautionary caveat pertains only to the test method portion Section 11, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no known ISO equivalent to this standard.

abstract:

This specification covers the requirements and test methods for the material, dimensions, and workmanship of extruded, compression molded, and injection molded basic shapes. The specimens shall be... View More

Document History

August 1, 2018
Standard Specification for Extruded, Compression-Molded, and Injection-Molded Basic Shapes of Polyamide-Imide (PAI)
1.1 This specification covers requirements and methods of test for the material, dimensions, and workmanship of extruded, compression molded, and injection molded parts manufactured from PAI....
ASTM D7292-12
August 1, 2012
Standard Specification for Extruded, Compression-Molded, and Injection-Molded Basic Shapes of Polyamide-Imide (PAI)
1.1 This specification covers requirements and methods of test for the material, dimensions, and workmanship of extruded, compression molded, and injection molded parts manufactured from PAI....
November 1, 2006
Standard Specification for Extruded, Compression-Molded, and Injection-Molded Basic Shapes of Polyamide-Imide (PAI)
1.1 This specification covers requirements and methods of test for the material, dimensions, and workmanship of extruded, compression molded, and injection molded parts manufactured from PAI. 1.2 The...
Advertisement