ASTM International - ASTM E1106-12
Standard Test Method for Primary Calibration of Acoustic Emission Sensors
| Organization: | ASTM International |
| Publication Date: | 15 June 2012 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
significance And Use:
Transfer Standards-One purpose of this test method is for the direct calibration of displacement transducers for use as secondary standards for the calibration of AE sensors for use in... View More
scope:
1.1 This test method covers the requirements for the absolute calibration of acoustic emission (AE) sensors. The calibration yields the frequency response of a transducer to waves, at a surface, of the type normally encountered in acoustic emission work. The transducer voltage response is determined at discrete frequency intervals of approximately 10 kHz up to 1 MHz. The input is a given well-established dynamic displacement normal to the mounting surface. The units of the calibration are output voltage per unit mechanical input (displacement, velocity, or acceleration).
1.2 Units-The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History