ASTM International - ASTM D7544-12

Standard Specification for Pyrolysis Liquid Biofuel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2012
Status: inactive
Page Count: 5
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This specification covers grades of pyrolysis liquid biofuel produced from biomass intended for use in various types of fuel-burning equipment under various climatic and operating conditions. These grades are described as follows:

1.1.1 Grade G is intended for use in industrial burners equipped to handle the pyrolysis liquid biofuels meeting the requirements listed for Grade G in Table 1. The pyrolysis liquid biofuel listed under Grade G in Table 1 is not intended for use in residential heaters, small commercial boilers, engines, or marine applications.

1.1.2 Grade D is intended for use in commercial/industrial burners requiring lower solids and ash content and which are equipped to handle the pyrolysis liquid biofuels meeting the requirements listed for Grade D in Table 1. The pyrolysis liquid biofuel listed under Grade D in Table 1 is not intended for use in residential heaters, engines, or marine applications not modified to handle these types of fuels.

Note 1-For information on the significance of the physical, chemical, and performance properties identified in this specification, see Appendix X1.

1.2 This specification is for use in contracts for the purchase of pyrolysis liquid biofuel and for guidance of consumers of this type of fuel.

1.3 Nothing in this specification should preclude observance of national or local regulations, which may be more restrictive.

Note 2-The generation and dissipation of static electricity may create problems in the handling of pyrolysis liquid biofuel. For more information on the subject, see Guide D4865.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4.1 Exception-BTU units are included for information only in 3.1.5.1.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

TABLE 1 Detailed Requirements for Pyrolysis Liquid Biofuels

PropertyTest MethodGrade GGrade D
Gross Heat of Combustion, MJ/kg, min

D240

1515
Water Content, % mass, max

E203

3030
Pyrolysis Solids Content, % mass, max

D7579

2.50.25
Kinematic Viscosity at 40°C, mm

2/s, max

D445A

125125
Density at 20°C, kg/dm

3

D4052

1.1-1.31.1-1.3
Sulfur Content, % mass, max

D4294

0.050.05
Ash Content, % mass, max

D482

0.250.15
pH.

E70

ReportReport
Flash Point,°C, min

D93, Procedure B

4545
Pour Point,°C, max

D97

-9-9

A Without filtering.

abstract:

This specification details the physical and chemical requirements for pyrolysis liquid biofuels produced from biomass that are intended for use in industrial burners equipped to handle these types... View More

Document History

May 1, 2023
Standard Specification for Pyrolysis Liquid Biofuel
1.1 This specification covers grades of pyrolysis liquid biofuel produced from biomass intended for use in various types of fuel-burning equipment under various climatic and operating conditions....
October 1, 2017
Standard Specification for Pyrolysis Liquid Biofuel
1.1 This specification covers grades of pyrolysis liquid biofuel produced from biomass intended for use in various types of fuel-burning equipment under various climatic and operating conditions....
ASTM D7544-12
June 1, 2012
Standard Specification for Pyrolysis Liquid Biofuel
1.1 This specification covers grades of pyrolysis liquid biofuel produced from biomass intended for use in various types of fuel-burning equipment under various climatic and operating conditions....
October 1, 2010
Standard Specification for Pyrolysis Liquid Biofuel
1.1 This specification covers a pyrolysis liquid biofuel produced from biomass intended for use in industrial burners equipped to handle these types of fuels. This type of biofuel is not intended for...
June 15, 2009
Standard Specification for Pyrolysis Liquid Biofuel
1.1 This specification covers a pyrolysis liquid biofuel produced from biomass intended for use in industrial burners equipped to handle these types of fuels. This type of biofuel is not intended for...
Advertisement