ASTM International - ASTM D5573-99(2012)
Standard Practice for Classifying Failure Modes in Fiber-Reinforced-Plastic (FRP) Joints
| Organization: | ASTM International |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Reinforced plastics): | 83.120 |
significance And Use:
4.1 This practice provides a simple means of classifying failure modes for adhesively bonded FRP joints.
4.2 Each failure mode classification is based solely on a visual observation of the... View More
scope:
1.1 This practice covers the method of classifying, identifying, and characterizing the failure modes in adhesively bonded fiber-reinforced-pla
1.2 One objective of this practice is to present comprehensive definitions of possible failure modes to serve as a guide for contracts, drawings, product specifications, and product performance.
Note 1-Figures 2 through 11 referred to in the practice are contained in the ASTM adjunct, Color Photographs of Failure Modes.2
Fig. 2-Side-by Side Comparison of Failure Modes
Fig. 3-Adhesive Failure
Fig. 4-Cohesive Failure
Fig. 5-Thin-Layer Cohesive Failure
Fig. 6-Fiber-Tear Failure
Fig. 7-Light-Fiber-Tear Failure
Fig. 8-Stock-Break Failure
Fig. 9-Mixed Failure-40 % Fiber-Tear Failure, 60 % Light-Fiber-Tear Fiber
Fig. 10-Mixed Failure-32 % Adhesive Failure, 68 % Fiber-Tear Failure
Fig. 11-Mixed Failure-20 % Adhesive Failure, 60 % Light-Fiber-Tear Failure, 20 % Fiber-Tear Failure Note 2-This practice may be used to describe the failure modes generated from testing, using procedures such as Test Methods D3163, D3164, D3165, D3807, D5041, D5868, and SAE J1525.
1.3 The values stated in SI units are to be regarded as the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History