ASTM International - ASTM D6396-99(2012)

Standard Test Method for Testing of Pipe Thread Sealants on Pipe Tees

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2012
Status: inactive
Page Count: 5
ICS Code (Seals for pipe and hose assemblies): 23.040.80
significance And Use:

5.1 Many of the tests that have been employed in the past to evaluate thread sealant products have not consistently targeted the most significant product features of a thread sealant. For... View More

scope:

1.1 This test method covers procedures used to assemble, evaluate and test pipe thread sealants.

1.2 Test procedures included in this test method are cure speed versus temperature, primer cure, instant seal/sealability, heat aging, solvent resistance, hot strength, steam resistance, and specimen preparation for high pressure testing.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2020
Standard Test Method for Testing of Pipe Thread Sealants on Pipe Tees
1.1 This test method covers procedures used to assemble, evaluate and test pipe thread sealants. 1.2 Test procedures included in this test method are cure speed versus temperature, primer cure,...
ASTM D6396-99(2012)
October 1, 2012
Standard Test Method for Testing of Pipe Thread Sealants on Pipe Tees
1.1 This test method covers procedures used to assemble, evaluate and test pipe thread sealants. 1.2 Test procedures included in this test method are cure speed versus temperature, primer cure,...
April 1, 2005
Standard Test Method for Testing of Pipe Thread Sealants on Pipe Tees
1.1 This test method covers procedures used to assemble, evaluate and test pipe thread sealants. 1.2 Test procedures included in this test method are cure speed versus temperature, primer cure,...
October 10, 1999
Standard Test Method for Testing of Pipe Thread Sealants on Pipe Tees
1.1 This test method covers procedures used to assemble, evaluate and test pipe thread sealants. 1.2 Test procedures included in this test method are cure speed versus temperature, primer cure,...
Advertisement