ASTM International - ASTM E1445-98

Standard Terminology Relating to Hazardous Potential of Chemicals

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 1998
Status: inactive
Page Count: 3
ICS Code (Chemical technology (Vocabularies)): 01.040.71
ICS Code (Inorganic chemicals in general): 71.060.01
ICS Code (Organic chemicals in general): 71.080.01
scope:

1.1 This standard is a compilation of terminology used in the area of hazard potential of chemicals. Terms that are generally understood or adequately defined in other readily available sources are not included.

1.2 In the interest of common understanding and standardization, consistent word usage is encouraged to help eliminate the major barrier to effective technical communication.

Advertisement