ASTM International - ASTM F1073-87(2012)

Standard Specification for Door Fittings, for Watertight /Gastight /Airtight, Weathertight, and Non-Tight Doors, for Marine Use

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2012
Status: inactive
Page Count: 7
ICS Code (Hulls and their structure elements): 47.020.10
scope:

1.1 This specification covers the principal design and type of material for manufacturing fittings for watertight/gastight/airtight, weathertight, and non-tight doors, for marine use. Note that "gastight" is commercial terminology which also means "airtight" in naval terminology.

1.2 The fittings are intended for use on all doors for marine use, except joiner and expanded metal doors.

abstract:

This specification covers the principal design and type of material for manufacturing fittings for watertight/gastight/airtight, weathertight, and non-tight doors, for marine use. The... View More

Document History

May 1, 2024
Standard Specification for Door Fittings, for Watertight /Gastight /Airtight, Weathertight, and Non-Tight Doors, for Marine Use
1.1 This specification covers the principal design and type of material for manufacturing fittings for watertight/gastight/airtight, weathertight, and non-tight doors, for marine use. Note that...
March 1, 2019
Standard Specification for Door Fittings, for Watertight /Gastight /Airtight, Weathertight, and Non-Tight Doors, for Marine Use
1.1 This specification covers the principal design and type of material for manufacturing fittings for watertight/gastight/airtight, weathertight, and non-tight doors, for marine use. Note that...
ASTM F1073-87(2012)
October 1, 2012
Standard Specification for Door Fittings, for Watertight /Gastight /Airtight, Weathertight, and Non-Tight Doors, for Marine Use
1.1 This specification covers the principal design and type of material for manufacturing fittings for watertight/gastight/airtight, weathertight, and non-tight doors, for marine use. Note that...
August 1, 2007
Standard Specification for Door Fittings, for Watertight /Gastight /Airtight, Weathertight, and Non-Tight Doors, for Marine Use
This specification covers the principal design and type of material for manufacturing fittings for watertight/gastight/airtight, weathertight, and non-tight doors, for marine use. The fittings are...
January 1, 1999
Standard Specification for Door Fittings, for Watertight/Gastight/Airtight, Weathertight, and Non-Tight Doors, for Marine Use
1.1 This specification covers the principal design and type of material for manufacturing fittings for watertight/gastight/airtight, weathertight, and non-tight doors, for marine use. It should be...
Advertisement