ASTM International - ASTM C950/C950M-08(2012)
Standard Practice for Repair of a Rigid Cellular Polyurethane Insulation System on Outdoor Service Vessels
| Organization: | ASTM International |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Cellular materials): | 83.100 |
scope:
1.1 This practice covers the repair of spray-applied polyurethane insulation on vessels normally operating at temperatures between − 30 and + 107°C [−22 and + 225°F].
1.2 Warning-At temperatures below 0°C [32°F] the application of a spray "foam" directly onto the cold substrate may not be possible. The term "foam" applies to spray-applied polyurethane or polyisocyanurate (PUR or PIR) rigid cellular plastic only, and not to any other plastic insulation.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.4 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific precautionary statement see 1.2.
abstract:
This practice covers the repair of rigid cellular polyurethane insulation systems on outdoor service vessels operating within a specified temperature range. Before any repairs are performed, all... View More
Document History