ASTM International - ASTM D5813-04(2012)

Standard Specification for Cured-In-Place Thermosetting Resin Sewer Piping Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2012
Status: inactive
Page Count: 4
ICS Code (Plastics pipes): 23.040.20
scope:

1.1 This specification covers cured-in-place thermosetting resin pipe (CIPP), 4 through 132-in. (100 through 3353-mm) equivalent diameter, for use in gravity flow systems for conveying sanitary sewage, storm water, and certain industrial wastes. This specification is suited for the evaluation and testing of materials used in the rehabilitation of existing pipes by the installation and cure of a resin-impregnated fabric liner.

1.2 This specification can also be extended to cover manholes, pump stations, wetwells, vaults, storage tanks, and other similar structures where a cured in place liner using thermosetting resin is applicable.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Note 1-There are no ISO standards covering the primary subject matter of this specification.

1.4 The following safety hazards caveat pertains only to the test methods portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers cured-in-place thermosetting resin pipe (CIPP) with a certain measurement, equivalent diameter, for use in gravity flow systems in conveying sanitary sewage, storm water,... View More

Document History

March 1, 2025
Standard Specification for Cured-In-Place Thermosetting Resin Sewer Piping Systems
1.1 This specification covers cured-in-place thermosetting resin pipe (CIPP), 4 through 132-in. (100 through 3353-mm) equivalent diameter, for use in gravity flow systems for conveying sanitary...
October 1, 2018
Standard Specification for Cured-In-Place Thermosetting Resin Sewer Piping Systems
1.1 This specification covers cured-in-place thermosetting resin pipe (CIPP), 4 through 132-in. (100 through 3353-mm) equivalent diameter, for use in gravity flow systems for conveying sanitary...
ASTM D5813-04(2012)
October 1, 2012
Standard Specification for Cured-In-Place Thermosetting Resin Sewer Piping Systems
1.1 This specification covers cured-in-place thermosetting resin pipe (CIPP), 4 through 132-in. (100 through 3353-mm) equivalent diameter, for use in gravity flow systems for conveying sanitary...
December 15, 2008
Standard Specification for Cured-In-Place Thermosetting Resin Sewer Piping Systems
1.1 This specification covers cured-in-place thermosetting resin pipe (CIPP), 4 through 132-in. (100 through 3353-mm) equivalent diameter, for use in gravity flow systems for conveying sanitary...
March 1, 2004
Standard Specification for Cured-In-Place Thermosetting Resin Sewer Piping Systems
This specification covers cured-in-place thermosetting resin pipe (CIPP) with a certain measurement, equivalent diameter, for use in gravity flow systems in conveying sanitary sewage, storm water,...
January 1, 1995
Standard Specification for Cured-In-Place Thermosetting Resin Sewer Pipe
1.1 This specification covers cured-in-place thermosetting resin pipe (CIPP), 4 through 132-in. (100 through 3353-mm) equivalent diameter, for use in gravity flow systems for conveying sanitary...
Advertisement