ASTM International - ASTM D7799-12a

Standard Specification for Tufted and Woven Broadloom Carpet Adhesives Without Homogenous PVC or Non-PVC Backings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2012
Status: inactive
Page Count: 3
ICS Code (Adhesives): 83.180
scope:

1.1 This specification establishes minimum requirements for adhesives used for the installation of tufted or woven broadloom carpet, within a climate controlled structure, when adhered directly, and permanently, to a structurally sound and recommended substrate.

1.2 This specification will provide the means to determine adhesive bonding variation as a result of different carpet backing systems and their usage classifications based on the traffic conditions they are subjected to.

1.3 This specification is not applicable to specialty adhesives such as those necessary for PVC and Non-PVC backed carpet tile and broadloom where the backing would be considered homogenous in nature.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes minimum requirements for adhesives used for the installation of tufted or woven broadloom carpet, within a climate controlled structure, when adhered directly, and... View More

Document History

January 1, 2021
Standard Specification for Tufted and Woven Broadloom Carpet Adhesives Without Homogenous PVC or Non-PVC Backings
1.1 This specification establishes minimum requirements for adhesives used for the installation of tufted or woven broadloom carpet, within a climate controlled structure, when adhered directly, and...
ASTM D7799-12a
September 1, 2012
Standard Specification for Tufted and Woven Broadloom Carpet Adhesives Without Homogenous PVC or Non-PVC Backings
1.1 This specification establishes minimum requirements for adhesives used for the installation of tufted or woven broadloom carpet, within a climate controlled structure, when adhered directly, and...
May 15, 2012
Standard Specification for Tufted and Woven Broadloom Carpet Adhesives Without Homogenous PVC or Non-PVC Backings
1.1 This specification establishes minimum requirements for adhesives used for the installation of tufted or woven broadloom carpet, within a climate controlled structure, when adhered directly, and...
Advertisement