ASTM International - ASTM F2882M-12
Standard Specification for Screws, Alloy Steel, Heat Treated, 1170 MPa Minimum Tensile Strength [Metric] (Withdrawn 2017)
| Organization: | ASTM International |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
1.1 This specification covers the requirements for quenched and tempered alloy steel screws 1.6 mm through 48 mm in diameter having a minimum ultimate tensile strength of 1170 MPa.
Note 1-This specification is the metric companion of Specification F2882.
1.2 The following hazard caveat pertains only to the test method portion, Section 10, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the requirements for quenched and tempered alloy steel screws 1.6 mm through 48 mm in diameter having a minimum ultimate tensile strength of 1170 MPa. The screws shall be... View More
Document History