ASTM International - ASTM B778-02(2012)
Standard Specification for Shaped Wire Compact Concentric-Lay-Stranded Aluminum Conductors (AAC/TW)
| Organization: | ASTM International |
| Publication Date: | 15 October 2012 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
1.1 This specification covers shaped wire compact concentric-lay-stran
1.2 The values stated in inch-pound units are to be regarded as the standard with the exception of temperature and resistivity. The SI equivalents of inch-pound units may be approximate.
Note 1-AAC/TW is designed to increase the aluminum area for a given diameter of conductor by the use of trapezoidally shaped wires (TW). The conductors consist of a central core of one round aluminum wire or a seven-strand compact round core surrounded by two or more layers of trapezoidal aluminum 1350-H19 wires. For the purposes of this specification, the sizes listed are tabulated on the basis of the finished conductor having an area equal to that of specific sizes of standard AAC (Table 1) or in fixed diameter increments (Table 2) so as to facilitate conductor selection.TABLE 1 Construction Requirements for Shaped Wire Compact Concentric-Lay-Stran
| Code Word
A | AAC/TW Conductor size | Nominal Outside Diameter | Number of Aluminum Wires | Number of Layers | Nominal Mass | Rated Strength | ||||
| kcmil | mm | in. | mm | lb/1000ft | kg/km | 1000 lbf | kN | |||
| Tulip/TW | 336.4 | 170 | 0.612 | 15.5 | 17 | 2 | 315.3 | 469.4 | 6.02 | 26.8 |
| Canna/TW | 397.5 | 201 | 0.661 | 16.8 | 17 | 2 | 372.6 | 554.7 | 6.96 | 31 |
| Cosmos/TW | 477.0 | 242 | 0.720 | 18.3 | 17 | 2 | 447.1 | 665.6 | 8.36 | 37.2 |
| Zinnia/TW | 500.0 | 253 | 0.736 | 18.7 | 17 | 2 | 468.7 | 697.7 | 8.76 | 39 |
| Mistletoe/TW | 556.5 | 282 | 0.775 | 19.7 | 17 | 2 | 521.6 | 776.5 | 9.75 | 43.4 |
| Meadowsweet/TW | 600.0 | 304 | 0.803 | 20.4 | 17 | 2 | 562.4 | 837.2 | 10.52 | 46.8 |
| Orchid/TW | 636.0 | 322 | 0.825 | 21.0 | 17 | 2 | 596.1 | 887.4 | 11.1 | 49.4 |
| Verbena/TW | 700.0 | 355 | 0.864 | 21.9 | 17 | 2 | 656.1 | 976.7 | 12.3 | 54.7 |
| Nasturtium/TW | 750.0 | 380 | 0.893 | 22.7 | 17 | 2 | 702.1 | 1045 | 13.1 | 58.3 |
| Arbutus/TW | 795.0 | 403 | 0.919 | 23.3 | 17 | 2 | 745.1 | 1109 | 13.6 | 60.5 |
| Cockscomb/TW | 900.0 | 456 | 0.990 | 25.1 | 31 | 3 | 843.6 | 1256 | 15.4 | 68.5 |
| Magnolia/TW | 954.0 | 483 | 1.018 | 25.9 | 31 | 3 | 894.2 | 1331 | 16.4 | 72.9 |
| Hawkweed/TW | 1000.0 | 507 | 1.041 | 26.4 | 31 | 3 | 937.3 | 1395 | 17.1 | 76.1 |
| Bluebell/TW | 1033.5 | 524 | 1.057 | 26.8 | 31 | 3 | 968.7 | 1442 | 17.7 | 78.7 |
| Marigold/TW | 1113.0 | 564 | 1.095 | 27.8 | 31 | 3 | 1043.2 | 1553 | 19.1 | 85.0 |
| Hawthorn/TW | 1192.5 | 604 | 1.132 | 28.8 | 31 | 3 | 1117.7 | 1664 | 20.4 | 90.7 |
| Narcissus/TW | 1272.0 | 644 | 1.168 | 29.7 | 31 | 3 | 1192.2 | 1775 | 21.8 | 97.0 |
| Columbine/TW | 1351.5 | 685 | 1.202 | 30.5 | 31 | 3 | 1266.3 | 1885 | 23.2 | 103 |
| Carnation/TW | 1431.0 | 725 | 1.236 | 31.4 | 31 | 3 | 1341.3 | 1997 | 24.0 | 107 |
| Coreopsis/TW | 1590.0 | 805 | 1.315 | 33.4 | 49 | 4 | 1490.3 | 2219 | 27.0 | 120 |
| Jessamine/TW | 1750.0 | 887 | 1.377 | 35.0 | 49 | 4 | 1640.3 | 2442 | 29.7 | 132 |
| Cowslip/TW | 2000.0 | 1013 | 1.468 | 37.3 | 49 | 4 | 1893.0 | 2818 | 33.9 | 151 |
| Lupine/TW | 2500.0 | 1266 | 1.648 | 41.9 | 71 | 5 | 2366.2 | 3522 | 41.9 | 186 |
| Trillium/TW | 3000.0 | 1520 | 1.799 | 45.7 | 71 | 5 | 2839.5 | 4227 | 50.3 | 224 |
A Code words shown in this column are obtained from "Publication 50, Code Words for Overhead Aluminum Electrical Conductors," by the Aluminum Association. They are provided for information only.TABLE 2 Construction Requirements for Shaped Wire Compact Concentric-Lay-Stran
| Code Word
A | AAC/TW Conductor Size | Nominal Outside Diameter | Number of Aluminum Wires | Number of Layers | Nominal Mass | Rated Strength | ||||
| kcmil | mm | in. | mm | lb/1000 ft | kg/km | 1000 lbf | kN | |||
| Logan/TW | 322.5 | 163 | 0.60 | 15.2 | 17 | 2 | 302.3 | 450 | 5.88 | 26.2 |
| 384.5 | 195 | 0.65 | 16.5 | 17 | 2 | 360.4 | 536.5 | 6.74 | 30 | |
| Wheeler/TW | 449.4 | 228 | 0.70 | 17.8 | 17 | 2 | 421.2 | 627 | 7.88 | 35.1 |
| 521.7 | 264 | 0.75 | 19.1 | 17 | 2 | 489.0 | 728 | 9.14 | 40.7 | |
| Robson/TW | 595.8 | 302 | 0.80 | 20.3 | 17 | 2 | 558.4 | 831.3 | 10.44 | 46.4 |
| 678.2 | 344 | 0.85 | 21.6 | 17 | 2 | 635.7 | 946.3 | 11.88 | 52.8 | |
| McKinley/TW | 761.5 | 386 | 0.90 | 22.9 | 17 | 2 | 713.7 | 1062.5 | 13.07 | 58.1 |
| 854.2 | 433 | 0.95 | 24.1 | 17 | 2 | 800.6 | 1191.8 | 14.86 | 66.1 | |
| Rainer/TW | 918.8 | 465 | 1.00 | 25.4 | 31 | 3 | 861.2 | 1282 | 15.76 | 70.1 |
| 1020.0 | 517 | 1.05 | 26.7 | 31 | 3 | 956.0 | 1423.2 | 17.50 | 77.8 | |
| Helens/TW | 1123.1 | 569 | 1.10 | 27.9 | 31 | 3 | 1052.7 | 1567.1 | 19.26 | 85.7 |
| 1234.2 | 625 | 1.15 | 29.2 | 31 | 3 | 1156.8 | 1722.1 | 21.17 | 94.2 | |
| Mazama/TW | 1346.8 | 682 | 1.20 | 30.5 | 31 | 3 | 1262.3 | 1879.1 | 23.10 | 102.7 |
| 1467.9 | 744 | 1.25 | 31.8 | 31 | 3 | 1375.9 | 2048.2 | 24.65 | 109.6 | |
| Hood/TW | 1583.2 | 802 | 1.30 | 33 | 34 | 3 | 1483.9 | 2209 | 26.59 | 118.3 |
| 1682.7 | 852 | 1.35 | 34.3 | 49 | 4 | 1577.5 | 2348.4 | 28.55 | 127 | |
| Whitney/TW | 1812.7 | 918 | 1.40 | 35.6 | 49 | 4 | 1699.0 | 2529.2 | 30.74 | 136.7 |
| 1954.3 | 990 | 1.45 | 36.8 | 49 | 4 | 1832.1 | 2727.4 | 33.16 | 147.5 | |
| Powell/TW | 2093.6 | 1061 | 1.50 | 38.1 | 49 | 4 | 1981.6 | 2949.9 | 35.51 | 157.9 |
| 2245.4 | 1137 | 1.55 | 39.4 | 49 | 4 | 2125.7 | 3164.4 | 37.30 | 165.9 | |
| Jefferson/TW | 2388.1 | 1210 | 1.60 | 40.6 | 52 | 4 | 2260.3 | 3364.8 | 39.67 | 176.5 |
| 2514.8 | 1274 | 1.65 | 41.9 | 71 | 5 | 2379.5 | 3542.3 | 42.17 | 187.6 | |
| Shasta/TW | 2667.2 | 1351 | 1.70 | 43.2 | 71 | 5 | 2524.5 | 3758.1 | 44.74 | 199 |
| 2844.5 | 1441 | 1.75 | 44.5 | 71 | 5 | 2692.2 | 4007.8 | 47.70 | 212.2 | |
| Adams/TW | 3006.2 | 1523 | 1.80 | 45.7 | 71 | 5 | 2873.0 | 4276.9 | 50.43 | 224.3 |
A Code words shown in this column are obtained from "Publication 50, Code Words for Overhead Aluminum Electrical Conductors," by the Aluminum Association. They are provided for information only.Note 2-The aluminum and temper designations conform to ANSI Standard H 35.1. Aluminum 1350 corresponds to Unified Numbering System (UNS) A91350 in accordance with Practice E527.
abstract:
This specification covers shaped wire compact concentric-lay-stran
Document History