ASTM International - ASTM D4551-12

Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Flexible Concealed Water-Containment Membrane

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2012
Status: inactive
Page Count: 9
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This specification covers poly(vinyl chloride) (PVC) flexible sheeting which is used without mastic, bedding, or coating for construction of concealed water-containment-membranes in applications where there is potential for costly secondary damage from water leakage and very long-term reliable performance is essential. Examples are fountains, pools, planters, shower and safe pans, tile tubs, or similar wet installations where the membrane is inaccessible once the construction is complete. Included are requirements for materials and sheeting, test methods, workmanship criteria, and methods of marking.

1.2 Recycled materials may be used in this product in accordance with the requirements in Section 5.

1.3 The tests are intended to ensure quality and performance and are not intended for design purposes. Tests have been selected to be conducted primarily with liquids that simulate the environment to which the membrane will be subjected during actual use.

1.4 This specification does not cover water-containment membranes exposed to ultraviolet light.

1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.6 There is no known ISO equivalent to this standard.

1.7 The following precautionary caveat pertains only to the test method portion, Section 13, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers poly(vinyl chloride) flexible sheeting which is used without mastic, bedding, or coating for construction of concealed water containment membranes that include fountains,... View More

Document History

September 1, 2022
Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Flexible Concealed Water-Containment Membrane
1.1 This specification covers poly(vinyl chloride) (PVC) flexible sheeting which is used without mastic, bedding, or coating for construction of concealed water-containment-membranes in applications...
December 1, 2017
Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Flexible Concealed Water-Containment Membrane
1.1 This specification covers poly(vinyl chloride) (PVC) flexible sheeting which is used without mastic, bedding, or coating for construction of concealed water-containment-membranes in applications...
ASTM D4551-12
October 1, 2012
Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Flexible Concealed Water-Containment Membrane
1.1 This specification covers poly(vinyl chloride) (PVC) flexible sheeting which is used without mastic, bedding, or coating for construction of concealed water-containment-membranes in applications...
March 1, 2008
Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Flexible Concealed Water-Containment Membrane
1.1 This specification covers poly(vinyl chloride) (PVC) flexible sheeting which is used without mastic, bedding, or coating for construction of concealed water-containment-membranes in applications...
March 10, 1996
Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Flexible Concealed Water-Containment Membrane
1.1 This specification covers poly(vinyl chloride) (PVC) flexible sheeting which is used without mastic, bedding, or coating for construction of concealed water-containment-membranes in applications...
March 10, 1996
Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Flexible Concealed Water-Containment Membrane
1.1 This specification covers poly(vinyl chloride) (PVC) flexible sheeting which is used without mastic, bedding, or coating for construction of concealed water-containment-membranes in applications...
Advertisement