ASTM International - ASTM D7789-12
Standard Practice for Collection of Fungal Material from Surfaces by Swab
| Organization: | ASTM International |
| Publication Date: | 15 August 2012 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Other standards related to microbiology): | 07.100.99 |
significance And Use:
4.1 This practice provides a procedure for collecting surface material using a sterile swab.
4.2 A swab sample collected according to this practice is intended to be used to assess fungal... View More
scope:
1.1 The purpose of this standard practice is to describe the procedures for collection of surface samples using sterile swabs.
1.2 The purpose of this standard practice is to support the field investigator in differentiating fungal materials from non-fungal material such as scuffs, soot deposits, stains, pigments, dust, efflorescence, adhesives, dust, and water stains.
1.3 This practice does not address building occupant exposures, or occupant health risks.
1.4 The samples collected by this practice are appropriate for culture, direct microscopy, and/or biochemical analysis.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History