ASTM International - ASTM B559-12

Standard Specification for Nickel-Coated, Copper-Clad Steel Wire for Electronic Application

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 October 2012
Status: inactive
Page Count: 7
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers nickel-coated, round, copper-clad steel wire for electronic application.

1.2 Nickel coatings in mass percentages of the total mass of the coated wire are as follows: 2, 4, 7, 10, and 27 %. Nickel-coated wire having different minimum mass percentages of nickel may be obtained by mutual agreement between the manufacturer and the purchaser. For information purposes, the thickness of coating in microinches provided by the percentages listed above is shown in Table 1.

TABLE 1 Nickel Mass Percent and Thickness of Coating

Diameter Cross-Sectional Area at 20°C Thickness of Nickel,μ in.
(for information only)
in. mm cmil in.

2

mm

2

2.0 % 4.0 % 7.0 % 10.0 % 27.0 %
0.0720 1.829 5 180 0.00407 2.63 334 637 1 181 1 703 4 892
0.0641 1.628 4 110 0.00323 2.08 298 566 1 050 1 514 4 349
0.0571 1.450 3 260 0.00256 1.65 266 505  936 1 350 3 880
0.0508 1.290 2 580 0.00203 1.31 236 450  833 1 200 3 452
0.0453 1.151 2 050 0.00161 1.04 211 401  743 1 071 3 077
0.0403 1.024 1 620 0.00128 0.823 202 357  661  953 2 738
0.0359 0.912 1 290 0.00101 0.653 167 318  589  849 2 439
0.0320 0.813 1 020 0.000804 0.519 149 283  525  757 2 174
0.0285 0.724   812 0.000638 0.412 133 252  467  686 1 937
0.0253 0.643   640 0.000503 0.324 118 224  415  598 1 719
0.0226 0.574   511 0.000401 0.259 105 200  371  535 1 536
0.0201 0.511   404 0.000317 0.205  94 178  330  475 1 366
0.0179 0.455   320 0.000252 0.162  83 158  294  423 1 216
0.0159 0.404   253 0.000199 0.128  74 141  261  376 1 080
0.0142 0.361   202 0.000158 0.102  66 126  233  336  965
0.0126 0.320   159 0.000125 0.0804  59 112  207  298  856
0.0113 0.287   128 0.000100 0.0647  53 100  185  267  768
0.0100 0.254   100 0.0000785 0.0507  47  89  164  237  680
0.0089 0.226    79.2 0.0000622 0.0401  41  80  146  211  605
0.0080 0.203    64.0 0.0000503 0.0324 ...  71  131  189  544
0.0071 0.180    50.4 0.0000396 0.0255 ...  63  116  168  482
0.0063 0.160    39.7 0.0000312 0.0201 ...  56  103  149  428
0.0056 0.142    31.4 0.0000246 0.0159 ...  50   92  132  381
0.0050 0.127    25.0 0.0000196 0.0127 ...  44   82  118  340
0.0045 0.114    20.2 0.0000159 0.0103 ...  40   74  106  306
0.0040 0.102    16.0 0.0000126 0.00811 ... ...   66   95  272
0.0035 0.089    12.2 0.00000962 0.00621 ... ...   57   83  238
0.0031 0.079     9.61 0.00000755 0.00487 ... ...   51   73  211

1.3 Four classes of nickel-coated, copper-clad steel wire are covered as follows:

1.3.1 Class N30HS-Nominal 30 % conductivity, hard drawn.

1.3.2 Class N30A-Nominal 30 % conductivity, annealed.

1.3.3 Class N40HS-Nominal 40 % conductivity, hard drawn.

1.3.4 Class N40A-Nominal 40 % conductivity, annealed.

1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4.1 Exception-The SI values for resistivity are to be regarded as standard.

1.5 The following safety hazards caveat pertains only to the test method described in this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (Warning-Consideration should be given to toxicity and flammability when selecting solvent cleaners.)

abstract:

This specification covers nickel-coated, round, copper-clad steel wire for electronic applications. The nickel-coated wire shall consist of the basis wire coated with nickel. Tensile strength and... View More

Document History

October 1, 2023
Standard Specification for Nickel-Coated, Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers nickel-coated, round, copper-clad steel wire for electronic application. 1.2 Nickel coatings in mass percentages of the total mass of the coated wire are as follows:...
April 1, 2017
Standard Specification for Nickel-Coated, Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers nickel-coated, round, copper-clad steel wire for electronic application. 1.2 Nickel coatings in mass percentages of the total mass of the coated wire are as follows: 2,...
ASTM B559-12
October 15, 2012
Standard Specification for Nickel-Coated, Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers nickel-coated, round, copper-clad steel wire for electronic application. 1.2 Nickel coatings in mass percentages of the total mass of the coated wire are as follows: 2,...
October 1, 2007
Standard Specification for Nickel-Coated, Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers nickel-coated, round, copper-clad steel wire for electronic application. 1.2 Nickel coatings in mass percentages of the total mass of the coated wire are as follows: 2,...
March 10, 1998
Standard Specification for Nickel-Coated, Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers nickel-coated, round, copper-clad steel wire for electronic application. 1.2 Nickel coatings in mass percentages of the total mass of the coated wire are as follows: 2,...
July 15, 1993
Standard Specification for Nickel-Coated, Copper-Clad Steel Wire for Electronic Application
1.1 This specification covers nickel-coated, round, copper-clad steel wire for electronic application. 1.2 Nickel coatings in mass percentages of the total mass of the coated wire are as follows: 2,...
Advertisement