ASTM International - ASTM UOP1000-12

Smoke Point Determination of Kerosene and Aviation Turbine Fuel Using an Automated Method

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2012
Status: inactive
Page Count: 6
scope:

This method is for determining the smoke point of kerosene and aviation turbine fuel utilizing an automated instrument with a camera capable of digitalizing the flame image. Smoke point is defined as the maximum height, in millimeters, of a smokeless flame of fuel burned in a wick-fed lamp of specified design. This method is applicable for samples with smoke point measurements in the range of 14.7 mm to 42.8 mm. In general, higher aromatic concentration of a fuel will produce a shorter flame height, while low aromatic concentration will produce a higher flame height with lower smoke-producing tendency. The automated method demonstrates improved precision and removes analyst subjectivity of visually observing flame height by manual smoke point methods.

Document History

March 1, 2013
Smoke Point Determination of Kerosene and Aviation Turbine Fuel Using an Automated Method
This method is for determining the smoke point of kerosene and aviation turbine fuel utilizing an automated instrument with a camera capable of digitalizing the flame image. Smoke point is defined as...
ASTM UOP1000-12
November 1, 2012
Smoke Point Determination of Kerosene and Aviation Turbine Fuel Using an Automated Method
This method is for determining the smoke point of kerosene and aviation turbine fuel utilizing an automated instrument with a camera capable of digitalizing the flame image. Smoke point is defined as...
Advertisement