ASTM International - ASTM F1140-07(2012)
Standard Test Methods for Internal Pressurization Failure Resistance of Unrestrained Packages
| Organization: | ASTM International |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Complete, filled transport packages): | 55.180.40 |
significance And Use:
5.1 These test methods provide a rapid means of evaluating tendencies for package failure when the package is exposed to a pressure differential. Pressure differentials may occur during processes... View More
scope:
1.1 These test methods explain the procedure for determining the ability of packages to withstand internal pressurization.
1.2 The burst test increasingly pressurizes the package until the package fails.
1.3 The creep test maintains a specified pressure for a specified time or until the package fails.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History